EN
  • EN
  • DE

MAC15A10G

Part No MAC15A10G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC 800V 15A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 500
Category Discrete Semiconductor Products
Family Triacs
Packaging Bulk
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 15A
Voltage - Gate Trigger (Vgt) (Max) 2V
Current - Non Rep. Surge 50 60Hz (Itsm) 150A @ 60Hz
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 40mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog Standard Triacs
Win Source Part Number 073219-MAC15A10G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAC15A10G CAD Model

Description

The ON Semiconductor MAC15A10G is a high-performance triac designed for AC switching and phase control applications. This triac is part of a series that features a variety of current ratings and is optimized for use in motor control, industrial lighting, heating, and static switching.

Key Features

  • Current Rating: The MAC15A10G can handle a maximum RMS current of 15A, making it suitable for handling moderate to high power loads.
  • Repetitive Peak Off-State Voltage: With a rating of 600V, this triac can be used in applications with high peak voltages, providing robust performance and reliability.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) ensures that the triac can be easily controlled with a minimal gate current, simplifying the design of the control circuitry.
  • Surge Current Capability: It has an excellent surge current capability, which is crucial for applications that may experience short-term overloads.
  • Package: The MAC15A10G comes in a TO-220 package, which is widely used and easy to mount on a heatsink for improved thermal management.
  • Isolated Mounting Tab: This feature allows for easy installation and electrical isolation from the heatsink, enhancing safety and reducing assembly complexity.

Applications

The versatility of the MAC15A10G allows it to be used in a broad range of applications. These include:

  • Motor control for both industrial and domestic appliances, where precise AC phase control is required.
  • Industrial heating systems that demand accurate temperature regulation.
  • Lighting systems, especially those that require dimming functionality, such as LED lighting.
  • Static switching, where reliability and performance are critical.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MAC15A10G is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance even in the most demanding conditions. Whether for home appliances or industrial machinery, the MAC15A10G is a dependable choice for designers looking to integrate a robust triac into their systems.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess