EN
  • EN
  • DE

MBR20H100CT

Part No MBR20H100CT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Dual High-Voltage Schottky Rectifiers | DIODE ARRAY SCHOTTKY 100V TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 770mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 4.5μA at 100V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number MBR20H100CT
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216058-MBR20H100CT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR20H100CT CAD Model

Description

ON Semiconductor MBR20H100CT Dual Schottky Rectifier

The MBR20H100CT is a robust dual Schottky rectifier from ON Semiconductor, designed to offer efficient power management in a compact package. This high-performance component is engineered to handle a continuous forward current of 20A with a peak repetitive reverse voltage of 100V, making it an ideal choice for a wide range of applications, including power supplies, inverters, and DC-DC converters.

Key Features

  • High Surge Capability: The MBR20H100CT is capable of withstanding high surge currents, ensuring reliability and stability in applications subject to sudden voltage spikes.
  • Low Power Loss: With its Schottky barrier diode design, this rectifier exhibits lower forward voltage drop compared to conventional PN junction rectifiers, resulting in reduced power loss and improved efficiency.
  • High Temperature Operation: The device can operate at junction temperatures ranging from -65°C to 150°C, making it suitable for use in harsh environments.
  • Guard Ring Die Construction: The inclusion of guard rings enhances the device's robustness by providing additional protection against voltage spikes and transients.

Package and Mounting

The MBR20H100CT comes in a TO-220AB package, which is well-known for its ease of mounting and solid thermal performance. The package's design facilitates efficient heat dissipation, allowing the device to maintain optimal performance even under high current operation.

Applications

  • Switching power supplies
  • Free-wheeling diodes
  • DC-DC converters
  • Power factor correction circuits
  • Reverse battery protection

Quality and Environmental Compliance

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The MBR20H100CT is compliant with RoHS and Halogen-Free standards, reflecting the company's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

Overall, the MBR20H100CT from ON Semiconductor is a reliable and efficient choice for designers looking to optimize power management in their electronic systems. Its combination of high surge capability, low power loss, and thermal efficiency make it a versatile component suitable for a variety of demanding applications.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,836 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess