EN
  • EN
  • DE
  • IT

MBT3904DW1T1

Part No MBT3904DW1T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.2A SOT363 / Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 200mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 150mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number MBT3904
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 633858-MBT3904DW1T1
Ultra Librarian 3D Model Ultra Librarian MBT3904DW1T1 CAD Model

Description

The MBT3904DW1T1 from ON Semiconductor is a high-performance bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This small signal transistor is renowned for its reliability and efficiency, making it an ideal choice for designers looking for a general-purpose solution.

Key Features

  • Dual NPN Transistor: This device contains two NPN transistors in a single package, providing matched pair performance that is beneficial for applications requiring closely matched transistor characteristics.
  • High Current Gain: With a high current gain (hFE) bandwidth product, the MBT3904DW1T1 offers excellent amplification capabilities for both analog and digital signals.
  • Low Voltage Operation: Designed to operate at low voltages, it is suitable for low power consumption applications, which is critical for battery-powered devices.
  • Surface-Mount Package: The SOT-363 package is compact and suitable for surface-mount technology (SMT), making it easy to integrate into a variety of circuit boards.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The versatility of the MBT3904DW1T1 allows it to be used in numerous applications, including:

  • Signal processing
  • Switching and amplification circuits
  • Audio amplifiers
  • Driver stages in hi-fi systems
  • Linear amplification and switching

Technical Specifications

Parameter Value Configuration Dual NPN Collector-Emitter Voltage (VCEO) 40V Collector-Base Voltage (VCBO) 60V Emitter-Base Voltage (VEBO) 6V Collector Current (IC) 200 mA Power Dissipation (Pd) 225 mW DC Current Gain (hFE) 100 to 300

ON Semiconductor's commitment to quality ensures that the MBT3904DW1T1 transistor meets the needs of the most demanding applications, providing both performance and durability.

You May Also Be Interested in

Renesas Electronics America
TRANS 5NPN 15V 0.1A 16DIP
Lowest to $1.6211
ON Semiconductor
TRANS PNP DUAL 45V 100MA SOT-363 / Bipolar (BJT) Transistor Array
Lowest to $0.0297
Microchip Technology
TRANS 4PNP 60V 0.6A TO116
Lowest to $35.0358
ON Semiconductor
TRANS NPN/PNP 80V/50V 1A 5CPH
Need more? Email Us
TT Electronics
TRANS 2NPN 40V 0.6A 6CLCC
Lowest to $73.7501
National Semiconductor (TI)
SMALL SIGNAL BIPOLAR TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS SMD / Bipolar (BJT) Transistor Array
Need more? Email Us
ON Semiconductor
TRANS NPN/PNP DUAL 65V SOT-363 / Bipolar (BJT) Transistor Array
Lowest to $0.0644
Rohm Semiconductor
TRANS GP NPN 50V 5 PIN / Bipolar (BJT) Transistor Array
Lowest to $0.3336

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0164 $56.1700
8,335+ $0.0134 $111.6890
12,825+ $0.0131 $168.0075
17,700+ $0.0127 $224.7900
22,940+ $0.0122 $279.8680
30,615+ $0.0110 $336.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess