EN
  • EN
  • DE
  • IT

2N5794U

Part No 2N5794U
Manufacturer TT Electronics
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.6A 6CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr TT Electronics
Package Bulk
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 600mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 900mV @ 30mA, 300mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 600mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case 6-CLCC
Supplier Device Package 6-CLCC
Base Product Number 2N5794
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1020403-2N5794U
Ultra Librarian 3D Model Ultra Librarian 2N5794U CAD Model

Description

The 1020403-2N5794U is a dual NPN bipolar transistor array. It is part of the Discrete Semiconductor Products category and is manufactured by TT Electronics.

  • Maximum Power Rating: 600mW
  • Maximum Voltage Breakdown: 40V
  • Maximum Collector Current: 600mA
  • Vce Saturation: 900mV @ 30mA and 300mA
  • Current Cutoff: 10μA
  • DC Current Gain: 100 @ 150mA and 10V
  • Mounting Type: Surface mountable
  • Package: 6-CLCC
  • Temperature Range: -65°C to 200°C
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8541.21.0095

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1074
ON Semiconductor
TRANS 2NPN 30V 0.7A 6CPH
Lowest to $0.2356
ON Semiconductor
TRANS NPN DUAL 30V 100MA SOT-363 / Bipolar (BJT) Transistor Array
Lowest to $0.0496
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $0.1044
Microchip Technology
TRANS 4PNP 60V 0.6A TO116
Lowest to $35.0358
Rochester Electronics
CA3046 - GENERAL PURPOSE NPN TRA / Bipolar (BJT) Transistor Array
Lowest to $8.8820
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Bipolar (BJT) Transistor Array
Lowest to $0.1100
Microchip Technology
DUAL SMALL-SIGNAL BJT / Bipolar (BJT) Transistor Array
Need more? Email Us
ON Semiconductor
TRANS NPN DUAL 65V 100MA SOT-363 / Bipolar (BJT) Transistor Array
Lowest to $0.0309

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7501 $73.7501
3+ $60.5128 $181.5384
4+ $58.6218 $234.4872
5+ $56.7308 $283.6540
6+ $54.8398 $329.0388
8+ $49.1667 $393.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess