EN
  • EN
  • DE

BC846BDW1T1

Part No BC846BDW1T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN DUAL 65V 100MA SOT-363 / Bipolar (BJT) Transistor Array
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number BC846
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 569353-BC846BDW1T1
Ultra Librarian 3D Model Ultra Librarian BC846BDW1T1 CAD Model

Description

ON Semiconductor BC846BDW1T1 Bipolar Transistor

The ON Semiconductor BC846BDW1T1 is a high-performance, dual NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This device is housed in a compact SOT-363 package, making it ideal for space-constrained applications where small size and low weight are critical.

The BC846BDW1T1 features two independent NPN transistors that can be used in various configurations, including digital and analog circuits. It is well-suited for applications requiring high-speed switching and amplification, such as signal processing, power management, and other general-purpose uses in consumer, industrial, and telecommunication products.

Key specifications of the BC846BDW1T1 include a collector-emitter voltage (VCEO) of 65V, a collector-base voltage (VCBO) of 80V, and a emitter-base voltage (VEBO) of 6V. The device is capable of handling collector currents up to 100mA, making it suitable for driving medium-power loads. Its transition frequency (fT) is specified at 100MHz, which provides excellent performance in high-frequency applications.

The transistor also features low collector-emitter saturation voltage (VCE(sat)), which helps to reduce power dissipation and improve efficiency. With a low base-emitter on voltage, it ensures minimal voltage drop across the transistor when in operation, contributing to its high efficiency.

ON Semiconductor has designed the BC846BDW1T1 with reliability in mind, ensuring it meets the stringent requirements for commercial-grade components. The device is also characterized for operation from -55°C to +150°C, making it robust enough to withstand extreme environmental conditions.

Overall, the BC846BDW1T1 from ON Semiconductor is a versatile and reliable choice for designers looking for a dual NPN transistor solution. Its compact form factor, combined with its electrical performance and thermal characteristics, makes it a valuable component in a diverse array of electronic circuits.

You May Also Be Interested in

Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,995+ $0.0290 $57.8550
4,260+ $0.0272 $115.8720
6,610+ $0.0263 $173.8430
9,480+ $0.0244 $231.3120
12,320+ $0.0235 $289.5200
15,385+ $0.0226 $347.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232,280 pieces
MOQ: 1995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess