EN
  • EN
  • DE

MC100E136FN

Part No MC100E136FN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 5V ECL 6-Bit Universal Up/Down Counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 6
Reset Asynchronous
Timing Synchronous
Count Rate 650MHz
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1216570-MC100E136FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100E136
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E136FN CAD Model

Description

ON Semiconductor MC100E136FN: High-Performance 6-Bit D Register

The ON Semiconductor MC100E136FN is a state-of-the-art integrated circuit designed for high-speed digital applications. This device is part of ON Semiconductor's 100E series, which is renowned for its high performance and reliability. The MC100E136FN is a 6-bit D-type register with a difference: it is specifically engineered to operate at extremely high speeds, making it an ideal choice for applications that require rapid data acquisition, processing, and storage.

Key Features

  • High-Speed Operation: The MC100E136FN is capable of handling clock frequencies exceeding 1 GHz, ensuring that it can keep up with the demands of the fastest digital systems.
  • 6-Bit D Register: This device features six D-type flip-flops, which can store six bits of data. Each flip-flop is edge-triggered, capturing data on the rising edge of the clock signal.
  • Master Reset: A master reset function allows all six flip-flops to be reset simultaneously, ensuring that the register can be quickly cleared when necessary.
  • 5V Tolerant Inputs: Inputs on the MC100E136FN are 5V tolerant, providing compatibility with a variety of logic levels and making it easier to integrate into mixed-voltage systems.
  • Enhanced Signal Integrity: With its ECL (Emitter Coupled Logic) technology, the MC100E136FN offers excellent signal integrity, reducing the risk of signal degradation over long distances or in noisy environments.
  • 28-Lead PLCC Package: The device comes in a 28-lead Plastic Leaded Chip Carrier (PLCC) package, which provides a compact footprint and is suitable for surface mount technology (SMT).

Applications

The ON Semiconductor MC100E136FN is versatile and can be used in a wide array of applications, such as:

  • Data storage and retrieval systems
  • High-speed data communication
  • Digital signal processing (DSP)
  • Instrumentation and measurement equipment
  • Aerospace and defense electronics

In conclusion, the MC100E136FN from ON Semiconductor is a high-performance 6-bit D register that offers exceptional speed and reliability for advanced digital systems. Its robust feature set and compatibility with high-speed signaling make it an excellent choice for designers looking to push the boundaries of digital technology.

You May Also Be Interested in

National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $26.3113
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1154 $61.1540
24+ $5.0178 $120.4272
36+ $4.8611 $174.9996
50+ $4.7042 $235.2100
64+ $4.5474 $291.0336
85+ $4.0769 $346.5365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess