EN
  • EN
  • DE

MC100E158FN

Part No MC100E158FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 5-Bit 2:1 Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1216581-MC100E158FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Family Name MC100E158
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC100E158FN CAD Model

Description

ON Semiconductor MC100E158FN: A Quintessential Solution for High-Speed Applications

The MC100E158FN from ON Semiconductor is a high-performance 5V ECL 1:4 Differential Fanout Buffer designed to meet the demanding needs of high-speed digital systems. This device is a quintessential component for applications requiring low skew, high fanout, and the ability to drive long transmission lines with its differential ECL (Emitter Coupled Logic) outputs.

Constructed with ON Semiconductor's advanced bipolar technology, the MC100E158FN offers a combination of high-speed operation and robustness. It is capable of delivering a maximum frequency of operation well into the GHz range, making it an ideal choice for high-speed clock distribution networks, telecommunication systems, and automated test equipment.

Key Features of the MC100E158FN

  • High-Speed Performance: The device is engineered to provide exceptionally high-speed signal propagation with minimal skew, ensuring synchronized output transitions for critical timing applications.
  • Differential ECL Outputs: The differential outputs ensure improved noise immunity and allow for the precise transmission of high-speed signals over longer distances without significant degradation.
  • 1:4 Fanout: The fanout buffer can distribute one differential input to four differential outputs, effectively multiplying the signal availability for downstream components.
  • Low Skew: The device boasts a low output-to-output skew, which is essential for maintaining data integrity in systems where timing coordination is crucial.
  • Temperature Range: It operates reliably over an extended industrial temperature range, making it suitable for use in environments subject to temperature extremes.
  • Package: The MC100E158FN is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint and ease of integration into various circuit designs.

The MC100E158FN's advanced features ensure that it is not only a high-performance solution but also a reliable and versatile component for a wide range of high-speed digital applications. Its ability to maintain signal integrity and provide consistent performance under varying conditions makes it a top choice for designers looking to optimize their high-speed systems.

With ON Semiconductor's commitment to quality and performance, the MC100E158FN stands out as an essential building block for any design requiring high-speed, low-skew signal distribution.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess