EN
  • EN
  • DE

74LVX573TTR

Part No 74LVX573TTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description LOW VOLTAGE CMOS OCTAL D-TYPE LATCH (3-STATE NON INV.) WITH 5V TOLERANT INPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer STMicroelectronics
Win Source Part Number 165589-74LVX573TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX573TTR CAD Model

Description

STMicroelectronics 74LVX573TTR - Low Voltage Octal Latch with 3-STATE Outputs

The 74LVX573TTR is a high-speed CMOS octal latch manufactured by STMicroelectronics, designed for use in applications requiring the capture and retention of an 8-bit data set. With its advanced low-voltage silicon-gate technology, this device is particularly suitable for interfacing with 3.3V systems and is also tolerant to 5V inputs, making it versatile for mixed-voltage environments.

This integrated circuit features eight latches with 3-STATE standard outputs. The 3-STATE outputs allow for direct connection to a bus-organized system, facilitating ease of data flow and multiplexing. The octal latch is activated when the Latch Enable (LE) input is held high, allowing data on the inputs to be captured and held once the LE signal returns to a low state. Meanwhile, the Output Enable (OE) input controls the outputs, allowing the data to be presented to the connected bus when OE is low and isolating the bus when OE is high.

The 74LVX573TTR operates over a broad voltage range from 2.0V to 3.6V, providing low power consumption and reliable performance. Its fast propagation delay times and high noise immunity characteristics are in line with the requirements of high-speed memory interfacing, data acquisition systems, and communication control environments.

Encased in a TSSOP20 (Thin Shrink Small Outline Package) type package, the 74LVX573TTR is designed for surface-mount technology (SMT), ensuring a compact footprint on the PCB (Printed Circuit Board) and compatibility with automated assembly processes. This makes it an excellent choice for space-constrained applications that demand high-density electronic components.

Key features of the 74LVX573TTR include:

  • Eight latches in a single package for efficient data handling
  • 3-STATE outputs for easy bus connectivity
  • Wide operating voltage range (2.0V to 3.6V) for flexible power design
  • Input voltage level compatible with 5V systems
  • Low power consumption for energy-efficient designs
  • Fast propagation delays for high-speed operation
  • High noise immunity
  • Compact TSSOP20 packaging for space-saving applications

Overall, the STMicroelectronics 74LVX573TTR is a robust and reliable choice for designers looking to implement latching functions in their digital systems, particularly when operating within low-voltage parameters and requiring high-speed performance.

You May Also Be Interested in

Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess