EN
  • EN
  • DE

MC100EL17DWG

Part No MC100EL17DWG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR QUAD DIFF LINE 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.7 V
Number of Bits 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 124959-MC100EL17DWG
Ultra Librarian 3D Model Ultra Librarian MC100EL17DWG CAD Model

Description

ON Semiconductor MC100EL17DWG Overview

The MC100EL17DWG from ON Semiconductor is a high-performance differential receiver and clock distribution device designed to meet the stringent requirements of high-speed data communication systems. This device is part of the 5V ECL series of integrated circuits, which are known for their high speed and low power consumption, making them ideal for a wide range of industrial and commercial applications.

Key Features

  • Differential Receiver: The MC100EL17DWG is capable of receiving differential signals, which helps to minimize the effects of common-mode noise and enhances signal integrity for reliable data transmission.
  • High Bandwidth: With its high bandwidth, the device supports fast data rates, ensuring that it can keep up with the demands of modern high-speed communication protocols.
  • Low Power Consumption: The low power consumption of the MC100EL17DWG makes it suitable for power-sensitive applications, helping to reduce overall system power requirements.
  • Temperature Range: The device operates over an extended temperature range, ensuring performance stability in various environmental conditions.
  • Package: Housed in a SOIC-8 wide body package, the MC100EL17DWG offers a compact footprint that is suitable for space-constrained applications.

Applications

The MC100EL17DWG is designed for applications that require high-speed data transfer and precise clock distribution, such as:

  • Telecommunications equipment
  • Networking infrastructure
  • High-speed data acquisition systems
  • Automated test equipment
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EL17DWG is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the high standards expected of industrial-grade components.

Overall, the MC100EL17DWG from ON Semiconductor is a robust and reliable choice for designers who need a high-speed differential receiver and clock distribution solution that delivers performance and durability in a variety of challenging applications.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess