EN
  • EN
  • DE

MC100EP139DWG

Part No MC100EP139DWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V / 5V ECL ÷2/4, ÷4/5/6 Clock Generation Chip | IC CLK GEN ECL 2/4 4/5/6 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Clock Generator
PLL No
Input NECL, PECL
Output ECL
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC100EP139
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1216704-MC100EP139DWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP139DWG CAD Model

Description

The MC100EP139DWG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision device is part of their 100EP series and is specifically engineered to meet the demanding requirements of high-speed digital applications.

Key Features

  • Dual Modulus Prescaler: The MC100EP139DWG features a 2.5 GHz dual modulus prescaler, which can divide by 8 or 9. This versatility allows for a wide range of frequency synthesis applications, making it an ideal choice for complex communication systems.
  • Advanced Technology: Built using ON Semiconductor's advanced high-speed bipolar process, this device offers both high performance and reliability, ensuring stable operation even under challenging conditions.
  • Low Power Consumption: Despite its high-speed capabilities, the MC100EP139DWG is designed to operate with low power consumption, which is crucial for energy-sensitive designs.
  • Differential PECL Outputs: The device's differential PECL outputs provide improved signal integrity, which is essential for maintaining performance in noise-sensitive environments.
  • Temperature Range: It operates over a full industrial temperature range, ensuring reliable performance across diverse operating conditions.

Applications

The MC100EP139DWG is suitable for a variety of applications, particularly where high-speed signal processing is required. It is commonly used in:

  • Fiber Optic Networks
  • PLL (Phase-Locked Loop) Circuits
  • High-Speed Communication Links
  • Wireless Infrastructure
  • Test and Measurement Equipment

Product Specifications

With its SOIC-16 wide body package, the MC100EP139DWG is compact and suitable for space-constrained applications. The device is fully RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Conclusion

The ON Semiconductor MC100EP139DWG is a testament to the company's commitment to providing cutting-edge technology solutions. Its robust design, combined with its high-speed operation and low power consumption, make it an excellent choice for designers looking to integrate a reliable dual modulus prescaler into their high-frequency digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7453 $71.4906
4+ $29.3295 $117.3180
6+ $28.4129 $170.4774
8+ $27.4964 $219.9712
10+ $26.5799 $265.7990
13+ $23.8302 $309.7926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess