EN
  • EN
  • DE

MC100EP16TDTR2G

Part No MC100EP16TDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1072789-MC100EP16TDTR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC100EP16TDTR2G CAD Model

Description

The MC100EP16TDTR2G is a high-performance, 5V ECL Differential Receiver/Driver designed by ON Semiconductor, a leading force in power and signal management. This integrated circuit is part of the 100EP series, which is renowned for its high-speed operation and reliability in demanding applications.

Key Features

  • High-Speed Performance: With a maximum frequency of 3.2 GHz, the MC100EP16TDTR2G is optimized for rapid signal processing, making it ideal for high-speed data communication and computing applications.
  • Temperature Range: This device offers a wide operating temperature range from -40°C to +85°C, ensuring stable performance across diverse environmental conditions.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and allow for the use of low voltage swings, reducing power consumption and electromagnetic interference (EMI).
  • Power Supply: It operates with a nominal 5V power supply, providing compatibility with standard ECL power levels and ensuring ease of integration into existing systems.
  • Package: Supplied in a TSSOP-8 package, the MC100EP16TDTR2G offers a compact footprint that is suitable for space-constrained applications.

Applications

The MC100EP16TDTR2G is versatile and can be used in a variety of applications, including:

  • High-speed data transmission systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Telecommunications and data communications equipment
  • Signal processing and conditioning

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EP16TDTR2G is manufactured with precision and subjected to rigorous testing to ensure it meets the stringent requirements for industrial and commercial usage. Customers can trust the reliability and performance of ON Semiconductor's products for their critical applications.

Environmental Compliance

The MC100EP16TDTR2G is ROHS compliant, ensuring that it adheres to the highest standards of environmental safety by minimizing the presence of hazardous substances in its construction.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7542 $64.5252
14+ $8.8242 $123.5388
21+ $8.5482 $179.5122
28+ $8.2733 $231.6524
37+ $7.9972 $295.8964
49+ $7.1702 $351.3398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess