EN
  • EN
  • DE

MC100EP16VBDTR2

Part No MC100EP16VBDTR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Differential Receiver/Driver with High and Low Gain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1316
Reference case TSSOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 711111-MC100EP16VBDTR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP16VBDTR2 CAD Model

Description

ON Semiconductor MC100EP16VBDTR2 Product Overview

The ON Semiconductor MC100EP16VBDTR2 is a high-performance, 3.3V/5V ECL Differential Receiver/Driver tailored to meet the demanding requirements of high-speed data communication systems. This integrated circuit is part of ON Semiconductor's 10EP series, which is renowned for providing robust solutions for signal conditioning challenges in various applications.

Key Features

  • High Speed: With a typical propagation delay of just 250 ps, the MC100EP16VBDTR2 ensures rapid signal processing, making it ideal for high-speed applications.
  • Differential Design: The differential receiver/driver design offers improved noise immunity and signal integrity, which is crucial in maintaining data integrity over long distances and in noisy environments.
  • Power Supply Flexibility: It operates with a dual supply voltage range of 3.0V to 5.5V, providing versatility in different system power environments.
  • Temperature Range: This device is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C, ensuring stability in varying thermal conditions.
  • Output Enable (OE) Feature: The inclusion of an OE input allows the user to place the outputs into a high impedance state, thus enabling the device to be used in multiplexed systems and reducing power consumption when not in use.

Applications

The MC100EP16VBDTR2 is suitable for a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal conditioning and processing
  • Automated test equipment (ATE)
  • Backplane interconnect systems

Package and Quality

Encased in a TSSOP-8 package, the MC100EP16VBDTR2 is compact and suitable for space-constrained applications. ON Semiconductor is committed to the highest standards of quality, and this product is manufactured in compliance with rigorous industry standards, ensuring reliability and performance for critical system designs.

With its combination of speed, precision, and versatility, the MC100EP16VBDTR2 from ON Semiconductor is an excellent choice for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3862 $59.0896
20+ $6.0614 $121.2280
30+ $5.8720 $176.1600
41+ $5.6826 $232.9866
53+ $5.4932 $291.1396
71+ $4.9249 $349.6679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess