EN
  • EN
  • DE

MC100EP17DTG

Part No MC100EP17DTG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRV ECL QUAD DFF 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Tube
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Resolution 4
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 760115-MC100EP17DTG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP17DTG CAD Model

Description

The MC100EP17DTG from ON Semiconductor is a high-performance, low-power differential ECL/PECL/HSTL Clock Driver designed for applications requiring high-speed data transmission and minimal propagation delay. This clock driver is a part of ON Semiconductor's 100EP series, which is renowned for its exceptional speed and reliability.

Key Features

  • Technology: It employs advanced silicon germanium technology, which enables operation at higher frequencies while maintaining low power consumption and reduced noise levels.
  • Performance: The MC100EP17DTG can deliver clock frequencies up to 3.2 GHz, making it suitable for high-speed computing, telecommunication, and networking applications.
  • Functionality: It features a fully differential design that provides two pairs of complementary outputs, improving signal integrity by reducing skew and jitter.
  • Power Supply: The device operates with a supply voltage of 2.375 V to 5.5 V, allowing for flexible integration into various system designs.
  • Temperature Range: The clock driver operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Housed in a TSSOP-8 package, the MC100EP17DTG offers a compact footprint that is ideal for space-constrained applications.

Applications

The MC100EP17DTG is engineered to meet the demands of high-speed digital systems. It is commonly used in:

  • High-speed servers and workstations
  • Networking equipment such as routers, switches, and hubs
  • Telecommunication infrastructure
  • Data storage systems
  • Test and measurement equipment

Product Specifications

Parameter Value Part Number MC100EP17DTG Technology SiGe Maximum Frequency 3.2 GHz Supply Voltage 2.375 V to 5.5 V Operating Temperature -40°C to +85°C Package Type TSSOP-8

For designers and engineers looking for a robust and versatile clock driver, the MC100EP17DTG from ON Semiconductor is an excellent choice that combines performance with reliability in a wide range of high-speed applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess