EN
  • EN
  • DE

MC100EP451FAR2G

Part No MC100EP451FAR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Max Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 135mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 32-LQFP
Win Source Part Number 022491-MC100EP451FAR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP451FAR2G CAD Model

Description

ON Semiconductor MC100EP451FAR2G Overview

The ON Semiconductor MC100EP451FAR2G is a high-performance, 3.3V ECL Differential 2:1 Multiplexer. It is part of ON Semiconductor's MC10EP/100EP series, which is renowned for its high-speed digital logic family using a differential ECL (Emitter Coupled Logic) technique. This product is designed to provide optimal performance in applications requiring very high-speed data processing and communication.

Key Features

  • High-Speed Performance: The MC100EP451FAR2G operates with a maximum frequency of 3.5 GHz, making it suitable for high-speed data transmission and signal processing applications.
  • Differential ECL Inputs and Outputs: This feature provides improved noise immunity and allows for the use of long interconnect lines without compromising signal integrity.
  • PECL Mode Operating Range: The device can operate in PECL mode over a VCC range of 3.0V to 3.6V, offering flexibility in different circuit configurations.
  • Internal Input Pulldown Resistors: These resistors are on the differential inputs to simplify the interface and reduce external component requirements.
  • Fully Compatible with MC10/100LVEP111: This compatibility ensures that the MC100EP451FAR2G can be used interchangeably in systems designed for the LVEP111, providing design versatility.
  • Pb-Free Packages: The device is offered in environmentally friendly packages, aligning with current regulations and green initiatives.

Applications

The ON Semiconductor MC100EP451FAR2G is ideal for a variety of applications that require high-speed data handling and processing. These include:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition and Generation
  • Telecommunications and Networking
  • Serial Data Transmission
  • Clock Distribution Networks
  • Digital Crosspoint Switches

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EP451FAR2G is manufactured with rigorous standards, ensuring reliable performance for critical applications where high-speed operation is paramount. With its robust design and proven technology, this product is a dependable choice for designers and engineers seeking a multiplexer that can keep pace with the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,117 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess