EN
  • EN
  • DE

MC100EP52DTG

Part No MC100EP52DTG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Master-Slave Type Pos-Edge/Neg-Edge 1-Element 8-Pin TSSOP Tube / IC D-TYPE POS TRG SNGL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Tube
Function Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3GHz
Operating Supply Voltage -3 V ~ -5.5 V
Current - Quiescent 45mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 787628-MC100EP52DTG
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP52DTG
Introduction Date February 28, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100EP52DTG CAD Model

Description

ON Semiconductor MC100EP52DTG: A High-Performance Differential Data D Flip-Flop

The MC100EP52DTG is an advanced differential data, D-type flip-flop designed by ON Semiconductor, a leader in semiconductor-based solutions. This product is a testament to ON Semiconductor's commitment to providing innovative and high-performance components for digital signal processing applications.

Constructed with ECLinPS MAX™ technology, the MC100EP52DTG offers a significant advantage in speed and performance. This technology ensures the flip-flop operates with a minimal propagation delay, making it an ideal choice for high-speed data transmission and processing tasks. The device is capable of handling clock frequencies well into the gigahertz range, ensuring that it can keep up with the demands of modern digital systems.

The MC100EP52DTG features a differential clock input and a single-ended data input, which provides the flexibility needed in various system designs. The differential inputs allow for reduced signal noise and improved signal integrity, particularly important in environments with high electromagnetic interference (EMI). The single-ended data input is compatible with standard ECL levels, providing ease of integration with existing designs.

ON Semiconductor has packaged the MC100EP52DTG in a Pb-free, RoHS-compliant, and 8-lead SOIC package, which not only reduces the environmental impact but also meets the requirements of space-constrained applications. The compact form factor of the device ensures that it can be easily integrated into a wide range of electronic systems without significantly impacting the overall design footprint.

The MC100EP52DTG operates over a wide voltage range, typically from -4.2V to -5.7V, and features a fully differential clock path which minimizes the clock skew and provides a more reliable operation. Its high-speed performance, coupled with ON Semiconductor's reputation for quality and reliability, makes the MC100EP52DTG an excellent choice for telecommunications, computing, and high-speed data processing applications where precision and speed are critical.

With its robust design, the MC100EP52DTG is not only suitable for new designs but also serves as an upgrade path for legacy systems requiring improved performance and reliability. Whether you are designing a new system or upgrading an existing one, the MC100EP52DTG from ON Semiconductor is the right component to help you achieve your design goals.

You May Also Be Interested in

Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess