EN
  • EN
  • DE

MC100EPT25DG

Part No MC100EPT25DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR ECL-LVTTL DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022499-MC100EPT25DG
Ultra Librarian 3D Model Ultra Librarian MC100EPT25DG CAD Model

Description

ON Semiconductor MC100EPT25DG: A High-Performance Differential ECL/PECL to TTL Translator

The MC100EPT25DG is a versatile integrated circuit designed by ON Semiconductor, renowned for its high-speed signal processing capabilities and reliability. This device is specifically engineered to translate ECL (Emitter Coupled Logic) or PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an essential component for mixed-technology digital systems.

Constructed with advanced semiconductor technology, the MC100EPT25DG ensures minimal propagation delay and skew, which is critical for maintaining signal integrity in high-speed applications. The translator operates with a differential ECL/PECL input, which is known for its robust noise immunity and precise edge rates, thereby providing a stable and accurate translation to TTL output levels.

Key Features

  • Wide Operating Range: The MC100EPT25DG can function over a broad voltage range, accommodating various system requirements.
  • High-Speed Performance: With fast propagation delays, this device is ideal for high-frequency operations where timing is crucial.
  • Differential Inputs: The differential ECL/PECL inputs allow for improved noise immunity and signal integrity.
  • TTL-Compatible Outputs: The outputs are fully compatible with TTL logic levels, facilitating easy integration with TTL-based devices.
  • Temperature Range: The device is designed to operate reliably across an industrial temperature range, ensuring performance under varying environmental conditions.

Applications

The MC100EPT25DG is suitable for a wide array of applications that require reliable high-speed data transmission and signal level translation. It is commonly used in:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Computing interfaces

ON Semiconductor's commitment to quality and performance is evident in the MC100EPT25DG, making it a preferred choice for engineers and designers seeking a reliable solution for interfacing between different logic families. Its robust design and compatibility with various logic levels ensure that it can be integrated into a diverse range of digital systems with ease.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2959 $65.0713
16+ $7.6275 $122.0400
24+ $7.3892 $177.3408
33+ $7.1508 $235.9764
42+ $6.9124 $290.3208
56+ $6.1973 $347.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess