EN
  • EN
  • DE
  • IT

MC100LVEL11DR2G

Part No MC100LVEL11DR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 1GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 1GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022505-MC100LVEL11DR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL11DR2G CAD Model

Description

Product Overview: MC100LVEL11DR2G

The MC100LVEL11DR2G is a high-performance, 2.5V ECL Differential Fanout Buffer designed and manufactured by ON Semiconductor, a leading brand in the semiconductor industry. This device is engineered to deliver precision timing and signal distribution with minimal skew and is primarily used in applications requiring high-speed data transmission and clock distribution.

Key Features

  • Technology: The device utilizes advanced 2.5 V ECL technology, ensuring compatibility with high-speed digital systems.
  • Functionality: It offers a 1:2 differential fanout, which is critical for maintaining signal integrity in complex circuits.
  • Performance: With a typical propagation delay of 225 ps and output-to-output skew of 25 ps, the MC100LVEL11DR2G provides the speed and precision needed for demanding applications.
  • Power Supply: It operates with a power supply range of 2.375 V to 3.8 V, allowing for flexible integration into various system voltages.
  • Package: The device comes in an 8-SOIC package, which is suitable for surface mount technology and saves valuable board space.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.

Applications

The MC100LVEL11DR2G is ideal for a range of high-speed applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Server and storage platforms
  • Signal distribution and clock generation circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100LVEL11DR2G is manufactured under strict quality control standards, ensuring that it meets the robustness and reliability required by the industry. With ON Semiconductor's reputation for delivering durable and dependable components, customers can trust the MC100LVEL11DR2G for their critical signal processing needs.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Texas Instruments
IC CLK BUFFER 2:6 2GHZ 40VQFN
Need more? Email Us
Renesas Electronics America
Lowest to $343.9059
Renesas Electronics America
IC CLK BUFFER 3:11 2GHZ
Need more? Email Us
Innovisionsemi
IC CLK BUFFER 3:10 200MHZ 32QFN
Need more? Email Us
Innovisionsemi
IC CLK BUFFER 3:10 200MHZ 32QFN
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:2 3GHZ 16MLF / Clock Fanout Buffer (Distribution) IC 1:2 3 GHz 16-VFQFN Exposed Pad, 16-MLF?
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8428 $65.3844
56+ $2.3326 $130.6256
86+ $2.2598 $194.3428
119+ $2.1869 $260.2411
153+ $2.1140 $323.4420
205+ $1.8953 $388.5365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess