EN
  • EN
  • DE

MC100LVELT22DTRG

Part No MC100LVELT22DTRG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DUAL DFF LVPECL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 207781-MC100LVELT22DTRG
Family Name MC100LVELT22
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVELT22DTRG CAD Model

Description

ON Semiconductor MC100LVELT22DTRG Overview

The ON Semiconductor MC100LVELT22DTRG is a high-performance, dual differential PECL to TTL translator integrated circuit designed for use in applications requiring fast and accurate signal conversion. This device is part of ON Semiconductor's 100ELT series, which is known for its exceptional performance in terms of speed and signal integrity.

Key Features

  • Dual Differential PECL to TTL Translation: The MC100LVELT22DTRG is capable of translating two independent differential PECL input signals to TTL output levels, making it an ideal choice for interfacing between systems operating at different voltage levels.
  • High-Speed Operation: With a propagation delay of typically 4.5 ns, this device is suitable for high-frequency applications that require rapid signal processing.
  • 3.3V Power Supply: The device operates with a 3.3V power supply, which is a common voltage level in modern digital systems, ensuring compatibility with a wide range of components.
  • Flow-Through Pinout: The flow-through design minimizes the need for additional routing on PCBs, simplifying the layout and reducing signal degradation.
  • Thermal and Electrical Performance: It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range, and it is designed to meet or exceed the performance requirements of the EIA/JESD78 IC Latch-Up Test.
  • Available in Tape and Reel: The MC100LVELT22DTRG is provided in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

Applications

The ON Semiconductor MC100LVELT22DTRG is versatile and can be used in various high-speed digital systems, including:

  • Telecommunications
  • Networking equipment
  • Signal conversion in mixed-voltage systems
  • Computing and data storage systems
  • Test and measurement equipment

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability. The MC100LVELT22DTRG is manufactured using state-of-the-art semiconductor processes, ensuring high durability and performance consistency. Customers can trust this product to deliver reliable operation in their critical applications.

With its robust feature set and proven reliability, the ON Semiconductor MC100LVELT22DTRG is the go-to solution for designers looking to bridge PECL and TTL signaling domains efficiently and effectively.

You May Also Be Interested in

ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0417 $54.2502
14+ $7.4189 $103.8646
21+ $7.1870 $150.9270
29+ $6.9552 $201.7008
38+ $6.7233 $255.4854
50+ $6.0278 $301.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,421 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess