ON Semiconductor MC10E116FN: A Quint Differential Line Receiver
The MC10E116FN is a quint differential line receiver designed to provide high-performance ECL (Emitter Coupled Logic) data reception in demanding applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this integrated circuit is tailored for systems requiring high-speed signal processing and data throughput.
Key Features
- High-Speed Performance: The MC10E116FN is capable of handling data rates that are essential for today's high-speed digital systems.
- Five Differential Line Receivers: It features five independent line receivers, allowing for multiple data streams to be processed simultaneously.
- PECL Mode Operation: The device operates in PECL mode with V<sub>BB reference voltage output, which is useful for single-ended applications.
- Temperature Range: This component operates over a full industrial temperature range, making it suitable for use in harsh environments.
- Power Supply: The MC10E116FN is designed to work with a –4.2 V to –5.5 V power supply, providing the necessary power for reliable operation.
Applications
The ON Semiconductor MC10E116FN is ideal for use in a variety of applications, including:
- High-speed data acquisition systems
- Automated test equipment
- Telecommunication infrastructures
- High-speed computer interconnects
- Backplane data transmission
Product Specifications
The MC10E116FN comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is both robust and suitable for high-density mounting. The device's advanced design ensures minimal signal skew and propagation delay, which are critical parameters in high-speed digital communication. With its high degree of integration and performance, the MC10E116FN is a reliable choice for engineers and designers looking to enhance the speed and integrity of their digital signals.
Conclusion
With its combination of high-speed performance, multiple receiver channels, and robust operation across varying temperatures and power conditions, the ON Semiconductor MC10E116FN is an excellent choice for developers needing a reliable quint differential line receiver for their high-speed digital applications.