EN
  • EN
  • DE

MC10E116FNR2

Part No MC10E116FNR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 5V ECL Quint Differential Line Receiver | IC LINE RECEIVER QUINT 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.7V
Resolution 5
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E116
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217066-MC10E116FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E116FNR2 CAD Model

Description

ON Semiconductor MC10E116FNR2 Quint ECL to TTL Translator

The ON Semiconductor MC10E116FNR2 is a high-performance integrated circuit designed to translate quintuple Emitter Coupled Logic (ECL) inputs to Transistor-Transistor Logic (TTL) outputs. This versatile component is a quintessential solution for systems that require interfacing between ECL-based equipment and devices that operate with TTL logic levels.

Key Features

  • Voltage Translation: The MC10E116FNR2 effectively converts five ECL-level input signals to TTL-level outputs, facilitating communication between different logic families.
  • High-Speed Operation: Designed for rapid signal processing, this device is capable of handling high-frequency data with minimal delay, making it suitable for high-speed computing and telecommunication applications.
  • Power Supply: The translator operates with a V<sub>CC of 5V ±5% for the TTL outputs, while the ECL inputs are compatible with V<sub>EE of -4.2V to -5.7V, ensuring flexible integration with various system voltage requirements.
  • Output Enable Function: An output enable (OE) function is provided, allowing the user to put the TTL outputs into a high impedance state, which is particularly useful in bus-oriented applications.
  • Temperature Range: The device is operational over a full industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The MC10E116FNR2 comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, offering a compact footprint for space-constrained applications.

Applications

The ON Semiconductor MC10E116FNR2 is ideal for use in a variety of high-speed digital systems. Its applications include, but are not limited to:

  • Data communication equipment
  • Telecommunication switching systems
  • High-speed computer interfaces
  • Signal conversion and level shifting circuits
  • Bus interface designs requiring high impedance outputs

With its robust design and capability to bridge between ECL and TTL logic levels, the MC10E116FNR2 is an essential component for systems that demand reliable and efficient logic translation. Whether for upgrading legacy systems or designing new high-speed interfaces, this ON Semiconductor product ensures seamless integration and operational excellence.

You May Also Be Interested in

Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess