EN
  • EN
  • DE
  • IT

MC10E131FNG

Part No MC10E131FNG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 1.4GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 70mA
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 022520-MC10E131FNG
Ultra Librarian 3D Model Ultra Librarian MC10E131FNG CAD Model

Description

ON Semiconductor MC10E131FNG: A High-Performance 5V ECL 4-Bit D-Type Flip-Flop

The MC10E131FNG is a cutting-edge integrated circuit from ON Semiconductor, renowned for its high-speed and precision performance in digital systems. This 4-bit D-type flip-flop is a member of the 10E series, designed to interface with ECL, PECL, and high-speed CMOS logic systems. It operates on a 5V power supply, which is standard in ECL logic circuits, providing reliable and stable performance.

Constructed with high-grade materials and ON Semiconductor's advanced manufacturing processes, the MC10E131FNG boasts exceptional signal integrity and low power consumption, making it an ideal choice for a wide range of applications, including telecommunications, computing, and high-speed data processing.

The device features a differential clock input and fully differential data inputs, which are crucial for minimizing common-mode noise and enhancing the integrity of high-speed signals. Each flip-flop has individual data input (D) and clock input (CLK) pins, as well as complementary outputs (Q and Q̅), allowing for flexible implementation in various logic circuits.

The MC10E131FNG is housed in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring robust physical protection and ease of handling during the manufacturing process. Its surface-mount design fits seamlessly into modern PCB layouts, optimizing board space and simplifying the assembly process.

Key features of the MC10E131FNG include a fast propagation delay, typically 1.0 ns, and a maximum frequency exceeding 1 GHz, which is essential for high-speed digital systems. The device also offers a fully synchronous operation, ensuring that data changes coincide with the clocking transitions, thus providing precise timing control.

Overall, the ON Semiconductor MC10E131FNG is a robust and reliable component that offers superior performance for advanced electronic designs. With its high-speed capabilities and ECL compatibility, it is an excellent choice for designers looking to implement fast and accurate flip-flop logic in their systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6595
Texas Instruments
Automotive octal D-type flip-flops with clear 20-TSSOP -40 to 125
Lowest to $1.6826
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Lowest to $1.0942
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6844
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2119
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.4217
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC / Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOIC Tube
Lowest to $0.5232
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2825 $58.1075
23+ $4.9482 $113.8086
36+ $4.7809 $172.1124
51+ $4.4466 $226.7766
66+ $4.2794 $282.4404
82+ $4.1123 $337.2086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,910 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess