EN
  • EN
  • DE
  • IT

MC10ELT24DG

Part No MC10ELT24DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL-ECL DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132816-MC10ELT24DG
Ultra Librarian 3D Model Ultra Librarian MC10ELT24DG CAD Model

Description

The MC10ELT24DG is a high-performance integrated circuit designed by ON Semiconductor, specifically engineered to translate a Differential Low Voltage Transistor-Transistor Logic (LVTTL) input signal to a Differential Positive Emitter-Coupled Logic (PECL) output signal. This device is particularly ideal for applications requiring high-speed signal processing and translation in a reliable and efficient manner.

Constructed with ON Semiconductor's advanced Bipolar technology, the MC10ELT24DG offers fast propagation delays and minimal skew, which is critical for maintaining signal integrity in high-speed communication systems. The translator operates with a wide supply voltage range from 3.0V to 3.8V, which provides flexibility in interfacing with different logic levels while maintaining low power consumption.

Key features of the MC10ELT24DG include:

  • Maximum propagation delay of 2.5 ns, ensuring swift and accurate signal translation.
  • Operating temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Available in an 8-pin SOIC package, offering a compact solution for space-constrained applications.
  • PECL output levels are compatible with industry standards, allowing for easy integration into existing designs.
  • Input hysteresis is provided to improve noise margins and enhance performance in noisy environments.

The MC10ELT24DG features a differential input which accepts LVTTL logic levels, making it an ideal choice for interfacing with digital systems that operate at lower voltages. The differential output delivers PECL logic levels, which are suitable for high-speed data transmission lines and clock distribution networks.

This device is commonly used in telecommunications, data communication equipment, and other high-speed digital systems. Its robust design ensures signal fidelity and timing precision, which are paramount in applications such as data centers, networking hardware, and advanced computing systems.

Overall, the ON Semiconductor MC10ELT24DG is a versatile and reliable solution for converting LVTTL signals to PECL, providing designers with a high-performance option for their critical signal translation needs.

You May Also Be Interested in

Maxim Integrated
IC LEVEL TRANSLATOR 8CH QFN
Lowest to $17.8778
Maxim Integrated
IC LEVEL TRANS 6CH 16TQFN
Lowest to $4.2376
Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $28.0800
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
IC LEVEL TRANSLATOR 14-TDFN
Lowest to $2.6364
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC LEVEL TRANS LL 6-UDFN
Lowest to $6.0929
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20TSSOP
Lowest to $4.5692

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess