EN
  • EN
  • DE
  • IT

MC10ELT25DR2

Part No MC10ELT25DR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IX XLATOR -5V ECL-TTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221562-MC10ELT25DR2
Ultra Librarian 3D Model Ultra Librarian MC10ELT25DR2 CAD Model

Description

ON Semiconductor MC10ELT25DR2 - ECL to TTL Translator

The ON Semiconductor MC10ELT25DR2 is a differential ECL to TTL translator device designed for high-speed signal conversion with minimal skew and propagation delay. This integrated circuit is an optimal solution for interfacing between systems operating at different logic levels, particularly where Emitter Coupled Logic (ECL) is used for its high-speed performance and Transistor-Transistor Logic (TTL) is utilized for its widespread availability and compatibility.

Featuring a differential ECL input and a TTL output, the MC10ELT25DR2 allows for seamless conversion from ECL logic levels to TTL logic levels, enabling communication between different digital systems. This translator is particularly well-suited for applications that require fast transitions and precise timing, such as telecommunication infrastructure, high-speed networking, and advanced computing systems.

The device operates over a wide voltage range, supporting a V<sub>CC of 5V ±5% for the TTL output, and a V<sub>EE of -4.2V to -5.5V for the ECL input, providing flexibility in various design scenarios. Its propagation delay is typically 2.0 ns, ensuring rapid signal processing and minimal delay in critical applications. The MC10ELT25DR2 also boasts a low skew of typically 200 ps, which is essential for maintaining signal integrity in high-speed data transmission.

Packaged in an 8-lead SOIC, the MC10ELT25DR2 is designed for surface mount technology, offering a compact footprint suitable for densely populated PCBs. Its operating temperature range spans from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

In summary, the ON Semiconductor MC10ELT25DR2 is a high-performance ECL to TTL translator that provides reliable and efficient signal level translation. Its fast propagation delay, low skew, and wide operating temperature range make it an ideal choice for high-speed digital applications that require robust level shifting capabilities.

Key Features:

  • Differential ECL input to TTL output
  • Typical propagation delay of 2.0 ns
  • Low skew (200 ps typical)
  • Wide operating voltage range
  • Operating temperature range: -40°C to +85°C
  • 8-lead SOIC package for surface mount

You May Also Be Interested in

Maxim Integrated
IC LEVEL TRANSLATOR SC70-6
Lowest to $3.8538
Maxim Integrated
IC LVL XLTR LV 230KBPS SOT23-8
Lowest to $10.2092
Maxim Integrated
IC TRANSL LOGIC 16-UCSP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC LVL XLTR LV 230KBPS 14TSSOP
Lowest to $13.1955
Maxim Integrated
IC XLATR LEVEL BIDIR 8CH 20TSSOP
Lowest to $7.5301
Maxim Integrated
IC LEVEL TRANS 6CH 16TQFN
Lowest to $4.2376
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC XLATOR BIDIRECT LEVEL 10UTQFN
Lowest to $3.7200

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess