EN
  • EN
  • DE
  • IT

MC10EP116FA

Part No MC10EP116FA
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Hex Differential Line Receiver | IC RCVR/DRVR HEX 6BIT DFF 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Resolution 6
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number 10EP116
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1217161-MC10EP116FA
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EP116FA CAD Model

Description

ON Semiconductor MC10EP116FA: A Quintessential Solution for High-Speed Applications

Introducing the MC10EP116FA, a cutting-edge differential receiver and driver manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance product is designed to meet the rigorous demands of high-speed data communication and signal processing applications.

The MC10EP116FA is a member of the 10E series of differential ECL logic devices. It is characterized by its exceptional speed and precision, making it an ideal choice for applications requiring high-speed data transmission and low skew rates. With its ECL (Emitter Coupled Logic) technology, the MC10EP116FA ensures minimal propagation delay and pulse skew, which are critical for maintaining signal integrity in fast communication systems.

At the heart of this device lies a quintuple differential line receiver/driver, which is capable of handling very high data rates with excellent signal quality. The MC10EP116FA operates over a wide voltage range and features a fully differential design that minimizes the impact of common-mode noise, thereby enhancing the reliability and performance of the system it is integrated into.

Key features of the MC10EP116FA include:

  • High-Speed Performance: With its fast propagation delay and minimal skew, this device is optimized for high-speed applications.
  • Differential ECL Inputs and Outputs: This feature ensures robust signal integrity and noise immunity, which are essential for maintaining the quality of high-speed signals.
  • Temperature Range: The MC10EP116FA is designed to operate reliably across an extended industrial temperature range, making it suitable for a variety of harsh environments.
  • Power Supply Flexibility: The device can be powered by a range of supply voltages, offering flexibility in system design.
  • Package Options: Available in a 32-lead LQFP package, the MC10EP116FA offers a compact footprint for space-constrained applications.

The MC10EP116FA is not just a testament to ON Semiconductor's commitment to quality and performance but also a versatile component that can be integrated into a myriad of high-speed systems such as telecommunications, data centers, and advanced computing infrastructure. Its robust design and technical sophistication make it a valuable asset for engineers looking to push the boundaries of speed and efficiency in their electronic designs.

Whether you're designing a high-speed network, a sophisticated signal processing unit, or any other application that demands the fastest and most reliable data transmission, the MC10EP116FA from ON Semiconductor is a choice that promises to deliver performance at the speed of innovation.

You May Also Be Interested in

ON Semiconductor
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Need more? Email Us
Texas Instruments
IC 19-BIT BUS INTERFACE 48-TSSOP
Lowest to $3.5217
Fairchild/ON Semiconductor
MULTIPLEXER 4/5BIT 2WIRE 20SOIC / Latched Port with Standard Bus Interface 20-Pin SOIC W T/R
Need more? Email Us
Microchip Technology
IC RCVR DIFF 5V/3.3V 8-MSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 5V/3.3V 8-MSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-MSOP
Lowest to $3.9141
Texas Instruments
IC BIN FULL 4BIT ADD CAR 16SOIC
Need more? Email Us
NXP / Nexperia
IC 9BIT DUAL LATCH TXRX 28SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess