EN
  • EN
  • DE

MC10EP116FAG

Part No MC10EP116FAG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR HEX 6BIT DFF 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 6
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 1072951-MC10EP116FAG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP116FAG CAD Model

Description

ON Semiconductor MC10EP116FAG: A High-Performance Quint Differential Line Receiver

The MC10EP116FAG is a quint differential line receiver designed to offer high-speed performance in digital communication systems. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this device is part of the 10EP series, which is known for its robust ECL (Emitter Coupled Logic) technology. The MC10EP116FAG is specifically engineered to address the needs of applications requiring fast data rates and precise signal integrity, making it an ideal component for telecommunications, data processing, and high-speed computing environments.

Key Features:

  • High-Speed Performance: The device is capable of handling data rates in excess of 3.0 Gbps, ensuring rapid transmission of signals without significant latency.
  • Differential Line Receiver: With five differential line receivers, the MC10EP116FAG is designed to receive ECL level signals, providing improved noise immunity and signal integrity over single-ended receivers.
  • Power Supply: The device operates with a supply voltage of −4.2 V to −5.5 V, which is typical for ECL logic components, ensuring compatibility with existing ECL systems.
  • Temperature Range: It operates over an extended temperature range of −40°C to +85°C, making it suitable for a variety of industrial and commercial applications.
  • Packaging: The MC10EP116FAG comes in a 32-lead LQFP package, which is conducive to space-saving on printed circuit boards.

Applications:

The ON Semiconductor MC10EP116FAG is versatile and can be used in a myriad of applications that require high-speed differential signal reception. Some common use cases include:

  • High-speed networking equipment
  • Automated test equipment
  • Backplane data communication
  • High-frequency clock distribution systems
  • Precision data acquisition systems

With its combination of speed, precision, and reliability, the MC10EP116FAG is a quintessential choice for designers looking to enhance the performance of their digital communication systems. Its adherence to ON Semiconductor's rigorous quality standards ensures that this component will deliver consistent performance and contribute to the overall reliability of the end product.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1460 $66.4380
7+ $18.1712 $127.1984
10+ $17.6033 $176.0330
14+ $17.0355 $238.4970
18+ $16.4675 $296.4150
24+ $14.7641 $354.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess