EN
  • EN
  • DE

MC10EP139DT

Part No MC10EP139DT
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V / 5V ECL /2/4, /4/5/6 Clock Generation Chip | IC CLK GEN 2/4 4/5/6 ECL 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Clock Generator
PLL No
Input CML, NECL, PECL
Output ECL
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MC10EP139
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1217165-MC10EP139DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP139DT CAD Model

Description

ON Semiconductor MC10EP139DT: A High-Speed 2.5V/3.3V ECL 8-Bit Serial/Parallel Converter

The MC10EP139DT is a versatile and high-performance 8-bit serial/parallel converter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically engineered to cater to the demanding requirements of high-speed data communication and signal processing applications.

Key Features:

  • High-Speed Operation: The device is capable of operating at exceptional speeds, making it ideal for applications that require rapid data processing and transmission.
  • Dual Supply Voltage: It supports both 2.5V and 3.3V power supplies, providing flexibility in system design and ensuring compatibility with a wide range of digital circuits.
  • Differential ECL (Emitter Coupled Logic) Inputs and Outputs: Offers excellent noise immunity and allows for high-speed signal transmission with minimal signal degradation.
  • Programmable Serialization Rate: The serialization rate can be programmed to accommodate various application needs, enhancing the chip's adaptability.
  • Master Reset Function: Includes a master reset function for the internal shift register, allowing for easy system initialization and synchronization.
  • Flow-Through Pinout: A thoughtfully designed pinout facilitates simple PCB layout and signal routing, reducing design complexity and improving signal integrity.

Applications:

The MC10EP139DT is ideal for a range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Signal processing units
  • Backplane interconnect systems

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MC10EP139DT is manufactured with stringent quality control processes, ensuring reliable performance and longevity in the most challenging environments.

Easy Integration:

The device comes in a compact TSSOP-20 package, making it easy to integrate into a variety of circuit boards. Its small form factor is especially beneficial for designs where space is at a premium.

With its combination of high-speed operation, programmable features, and robust design, the MC10EP139DT from ON Semiconductor stands out as a top choice for engineers looking to enhance the performance of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess