EN
  • EN
  • DE

MC10H136P

Part No MC10H136P
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER UNIV HEX HS 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 10H
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 250 MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C ~ 75°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC10H136
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883257-MC10H136P
Ultra Librarian 3D Model Ultra Librarian MC10H136P CAD Model

Description

ON Semiconductor MC10H136P Product Overview

The ON Semiconductor MC10H136P is a high-performance, triple line receiver designed to satisfy the demanding requirements of high-speed data transmission systems. This integrated circuit is part of ON Semiconductor's 10H series of high-speed logic devices and is fabricated using the company's advanced bipolar technology.

Key Features

  • High-Speed Performance: The MC10H136P is capable of handling fast rise and fall times, making it suitable for high-speed applications.
  • Triple Line Receiver: This device includes three independent line receivers, each optimized for differential input signals, enhancing signal integrity and reducing noise susceptibility.
  • MECL 10K Compatible: The product is designed to be compatible with MECL 10K logic standards, ensuring interoperability with existing systems and components.
  • Single 5V Power Supply: The MC10H136P operates on a single 5V power supply, simplifying power management in system design.
  • Temperature Range: It is specified for operation over the full military temperature range, offering reliable performance in extreme conditions.
  • PIN Configuration: The device is available in a 16-pin DIP (Dual In-line Package), providing a standard footprint for easy integration into a wide range of circuit boards.

Applications

The MC10H136P is ideal for use in applications where high-speed signal processing is critical. It is commonly used in:

  • Digital data transmission systems
  • Instrumentation and test equipment
  • High-speed communication interfaces
  • Computer systems
  • Avionics and military electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H136P is no exception. The device is rigorously tested to ensure it meets the high standards expected by the industry, providing designers with confidence in its performance and durability.

Conclusion

The MC10H136P from ON Semiconductor is a robust, high-speed triple line receiver that provides reliable performance for a wide array of applications. Its compatibility with MECL 10K logic levels and ability to operate over a wide temperature range make it a versatile choice for designers looking to implement fast and accurate data transmission within their systems.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess