EN
  • EN
  • DE

MC10H173FNR2

Part No MC10H173FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 316725-MC10H173FNR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H173FNR2 CAD Model

Description

ON Semiconductor MC10H173FNR2: A Versatile Logic Converter

The ON Semiconductor MC10H173FNR2 is a high-performance, triple line receiver designed to address the needs of high-speed logic signal detection and conversion. This integrated circuit is part of ON Semiconductor's 10H series, which is renowned for its robustness and reliability in demanding applications.

Key Features

  • Technology: The device is built on advanced ECL (Emitter Coupled Logic) technology, ensuring high-speed operation with minimal propagation delay.
  • Voltage Operation: It operates at a standard ECL voltage of -5.2V, which is typical for high-speed ECL circuits.
  • Triple Line Receivers: The MC10H173FNR2 contains three independent line receivers, making it a versatile component for various data receiving and processing tasks.
  • High Speed: With its ability to handle fast logic transitions, it is well-suited for applications requiring quick response times and high data throughput.
  • Package: The device comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, offering a compact footprint for space-constrained designs.

Applications

The MC10H173FNR2 is ideal for a wide range of applications, including:

  • Data communication systems
  • High-speed logic signal interfacing
  • Pulse and data detection in computing and networking equipment
  • Signal conversion and processing in test and measurement instruments

Performance and Quality

ON Semiconductor is committed to delivering high-quality products. The MC10H173FNR2 is manufactured under strict quality control standards, ensuring reliable performance for critical applications. Its fast switching capabilities and robust design make it an excellent choice for designers looking to enhance the speed and efficiency of their electronic systems.

Conclusion

In summary, the ON Semiconductor MC10H173FNR2 is a high-speed triple line receiver that offers exceptional performance in a variety of electronic applications. Its ECL technology, multiple receivers, and compact PLCC packaging make it a go-to component for engineers and designers aiming to achieve fast and reliable logic signal processing.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess