EN
  • EN
  • DE

MC10H181L

Part No MC10H181L
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description ARITHMETIC LOGIC UNIT / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 10H181
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634614-MC10H181L
Ultra Librarian 3D Model Ultra Librarian MC10H181L CAD Model

Description

ON Semiconductor MC10H181L: A Versatile Logic Converter IC

The ON Semiconductor MC10H181L is a high-performance, versatile logic converter integrated circuit designed to meet the needs of advanced digital systems. This IC is part of the 10H series, which is well-known for its high-speed operation and reliability. The MC10H181L is specifically crafted to provide seamless logic conversion between different voltage levels, making it an ideal choice for interfacing between systems operating at various logic standards.

Key Features:

  • Logic Type: The MC10H181L is a logic level converter, which is capable of converting TTL logic levels to MECL 10K levels and vice versa.
  • Speed: It boasts a propagation delay time that is characteristic of the MECL 10K logic family, ensuring swift and efficient logic conversion for high-speed applications.
  • Power Supply: The device typically operates at a power supply voltage of -5.2V, which is standard for MECL 10K logic devices.
  • Temperature Range: The MC10H181L is designed to operate over a full military temperature range, making it suitable for use in harsh environments and demanding applications.
  • Package: It is offered in a 16-lead ceramic dip package, which provides robustness and durability for various application requirements.

Applications:

The ON Semiconductor MC10H181L is widely used in systems that require high-speed digital interfacing. Its applications span across various fields, including:

  • Telecommunications
  • Computing systems
  • Signal processing
  • Instrumentation
  • Avionics and military equipment

With its ability to bridge the gap between TTL and MECL logic levels, the MC10H181L is a critical component in systems that involve data conversion or signal interfacing between different technology domains. Whether it's for upgrading existing systems or designing new ones, the MC10H181L provides a reliable and efficient solution for logic level conversion challenges.

Overall, the ON Semiconductor MC10H181L stands out as a high-quality, dependable component that can significantly enhance system performance where mixed logic levels are present. Its robust design and compatibility with military standards make it a go-to choice for engineers looking for a logic converter that can withstand rigorous operating conditions.

You May Also Be Interested in

Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5625 $66.9375
15+ $7.8461 $117.6915
23+ $7.6011 $174.8253
32+ $7.3559 $235.3888
41+ $7.1106 $291.5346
55+ $6.3751 $350.6305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess