The MC14014BDR2G is a versatile and high-performance CMOS register manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is designed to meet the demanding requirements of a wide range of digital applications. It is characterized by its low power consumption and high noise immunity, making it suitable for battery-operated devices and noise-sensitive electronic systems.
Key Features
- Technology: CMOS (Complementary Metal-Oxide-Semiconductor)
- Operating Voltage: Wide range between 3V to 18V
- Configuration: 4-bit shift register
- Package: SOIC-14 (Small Outline Integrated Circuit)
- Temperature Range: -55°C to +125°C
- Static Operation: Retains state indefinitely with power applied
Applications
The MC14014BDR2G is suitable for a variety of applications where reliable data storage and transfer are essential. It is commonly used in:
- Automotive systems
- Industrial controls
- Data storage devices
- Instrumentation
- Consumer electronics
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC14014BDR2G undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. This product is also supported by ON Semiconductor's technical documentation and customer support services.
Environmental Compliance
The MC14014BDR2G is designed with environmental responsibility in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is free from lead and other harmful substances. This commitment to sustainability makes it an ideal choice for eco-friendly electronic designs.