EN
  • EN
  • DE

MC14052BCP

Part No MC14052BCP
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit DP4T
Number of Circuits 2
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 17MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-DIP
Win Source Part Number 222067-MC14052BCP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Automation & Process Control, Consumer Electronics, Portable Devices, Audio, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MC14052BCP CAD Model

Description

ON Semiconductor MC14052BCP Analog Multiplexer/Demultiplexer

The ON Semiconductor MC14052BCP is a highly versatile analog multiplexer/demultiplexer integrated circuit that is an essential component in a wide range of electronic applications. This device is designed to facilitate the routing of analog or digital signals to and from a central processor, making it an ideal choice for signal processing tasks where multiple inputs need to be managed efficiently.

The MC14052BCP features dual 4-channel multiplexers with separate enable inputs, which can also be configured as a single 8-channel multiplexer. Its design is based on the CMOS technology, which ensures low power consumption and high noise immunity. This makes the device particularly suitable for battery-powered and portable devices where power efficiency is critical.

Each multiplexer section of the MC14052BCP operates over the full analog signal range of the power supply, which can range from 3V to 18V. This flexibility in voltage range allows it to be used in various systems with different power requirements. Additionally, the MC14052BCP can handle both analog and digital signals, providing a broad application spectrum from audio signal routing to digital data multiplexing.

The MC14052BCP comes in a 16-pin DIP (Dual In-line Package), which is easy to handle and integrate into existing designs. Its pin configuration is designed for straightforward implementation, with clearly marked inputs, outputs, and enable pins to simplify the connection process.

Key features of the MC14052BCP include:

  • Dual 4-channel configuration
  • Wide analog input voltage range
  • Low ON resistance
  • High OFF resistance, channel leakage of ±100 pA (typical) at VDD – VEE = 18V
  • Matched switch characteristics
  • Binary address decoding on chip
  • 5 ns typical break-before-make

ON Semiconductor's MC14052BCP is a reliable and efficient solution for designers looking to manage multiple signal paths within their electronic systems. Its robust design and versatile features make it an excellent choice for a multitude of applications, ranging from telecommunications to instrumentation and beyond.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,980 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess