EN
  • EN
  • DE

MC14053BDG

Part No MC14053BDG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers/Demultiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 3 V ~ 18 V
-3db Bandwidth 17MHz
Channel Capacitance (CS(off), CD(off)) 7.5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1217614-MC14053BDG
Manufacturer Homepage www.onsemi.com
Family Name MC14053B
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14053BDG CAD Model

Description

ON Semiconductor MC14053BDG: A Versatile Analog Multiplexer/Demultiplexer

The MC14053BDG is a high-quality integrated circuit produced by ON Semiconductor, renowned for its expertise in creating efficient and reliable semiconductor solutions. This particular component is an analog multiplexer/demultiplexer that offers exceptional functionality and flexibility for a wide range of electronic applications.

The device features a triple 2-channel configuration, which means it can function as three separate 2-channel multiplexers or demultiplexers. This versatility makes it an excellent choice for signal routing in various electronic systems, including communication devices, data acquisition systems, and audio/video equipment.

Key Specifications

  • Type: Analog Multiplexer/Demultiplexer
  • Configuration: Triple 2-channel
  • Package: SOIC-16
  • Operating Voltage Range: 3 V to 18 V
  • On-State Resistance: Typically 125 Ohms
  • Propagation Delay Time: 250 ns

ON Semiconductor's MC14053BDG is designed to handle analog signals below VCC and above VEE, which allows for single-ended or differential operation. Its low on-state resistance ensures minimal signal distortion, while the high off-state resistance provides excellent channel isolation. The propagation delay time is short, which is crucial for maintaining signal integrity in high-speed applications.

Constructed with silicon gate CMOS technology, the MC14053BDG offers the advantages of high immunity to VCC noise, low power consumption, and a broad operating voltage range. This makes it suitable for battery-operated devices where power efficiency is a priority.

For ease of integration into electronic systems, the MC14053BDG comes in a compact SOIC-16 package, which is not only space-saving but also compatible with standard surface-mount technology (SMT) assembly processes. This contributes to reduced manufacturing costs and improved reliability of the end product.

In summary, the ON Semiconductor MC14053BDG is a robust and flexible solution for analog signal switching requirements. Its combination of low power consumption, high noise immunity, and versatile configuration options make it a top choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5908 $50.2180
210+ $0.4848 $101.8080
320+ $0.4697 $150.3040
445+ $0.4545 $202.2525
570+ $0.4394 $250.4580
765+ $0.3939 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess