EN
  • EN
  • DE

MC14053G

Part No MC14053G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer ON Semiconductor
Win Source Part Number 316807-MC14053G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14053G CAD Model

Description

The ON Semiconductor MC14053G is a highly versatile triple 2-channel analog multiplexer/demultiplexer integrated circuit. This device is designed for use in a variety of applications that require routing of analog or digital signals. It features three separate digital select inputs and an inhibit input, making it an ideal choice for complex signal routing requirements.

Key Features

  • Multiple Channels: The MC14053G incorporates three independent 2-channel multiplexers, allowing for flexible signal management in a compact package.
  • Analog or Digital Compatibility: It is capable of handling both analog signals as well as digital signals up to 15V, providing a wide range of use cases.
  • Low ON Resistance: The device offers low ON resistance, which minimizes signal loss and ensures high-quality signal transmission.
  • High Noise Immunity: With its CMOS technology, the MC14053G is highly immune to noise, making it reliable in challenging environments.
  • Bidirectional Operation: The multiplexer/demultiplexer can operate in both directions, allowing it to route signals from one common output/input to any of the two channels per multiplexer.
  • Inhibit Control: The inclusion of an inhibit function allows the user to turn off all channels, providing an additional level of control.

Applications

The ON Semiconductor MC14053G is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Signal routing in audio and video equipment
  • Function generators
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the MC14053G is no exception. It is built to meet stringent standards, ensuring performance and durability in a range of operating conditions. The device is available in a PDIP-16 package, making it easy to integrate into various circuit designs.

Conclusion

In summary, the MC14053G from ON Semiconductor is a reliable and flexible solution for the multiplexing and demultiplexing of analog or digital signals. Its multiple channels, low ON resistance, and high noise immunity make it an excellent choice for designers looking to optimize their signal routing in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess