EN
  • EN
  • DE

MC14536BCP

Part No MC14536BCP
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 2MHZ 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Programmable Timer
Frequency 2MHz
Supply Voltage - Operating 3 V to 18 V
Operating Supply Current 15μA
Temperature Range - Operating -55°C to 125°C
Case / Package 16-DIP
Mounting Through Hole
Win Source Part Number 222227-MC14536BCP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14536BCP CAD Model

Description

ON Semiconductor MC14536BCP Programmable Timer

The ON Semiconductor MC14536BCP is a versatile and programmable timer IC designed for a wide array of applications requiring timing operations. This highly reliable component is manufactured by ON Semiconductor, a trusted name in the electronic components industry, known for its high-quality products and innovative solutions.

The MC14536BCP is a programmable timer that is capable of producing accurate time delays or oscillation. In the time-delay mode, time is precisely controlled by one external resistor and one capacitor. For astable operation, the frequency and duty cycle are accurately controlled with two external resistors and one capacitor. This level of precision makes the MC14536BCP ideal for use in timing applications where a dependable and stable signal is essential.

Constructed with CMOS technology, this device has a wide operating voltage range from 3V to 15V, and features low power consumption, which is a hallmark of CMOS devices. This makes it suitable for battery-operated devices and other low-power applications. The MC14536BCP timer includes a 14-stage binary counter, an integrated oscillator that is programmable, and an automatic power-on reset function.

The MC14536BCP comes in a 16-pin dual-in-line package (DIP), making it easy to integrate into a variety of circuit boards. Its pin configuration is designed for straightforward implementation into a diverse range of electronic circuits. This IC is typically used in timing circuits, delayed switching, pulse generation, frequency dividers, and as an on-chip oscillator for microcontrollers.

Key features of the MC14536BCP include:

  • Programmable Timer
  • Wide Operating Voltage Range: 3V to 15V
  • Low Power Consumption
  • High Noise Immunity: 0.45 VDD (typ.)
  • Static Operation
  • 14-Stage Binary Counter
  • Automatic Power-On Reset
  • Lead-Free and RoHS Compliant

Overall, the ON Semiconductor MC14536BCP programmable timer is a reliable and efficient solution for designers looking to incorporate a flexible and easy-to-use timing component into their electronic projects. Its robust features and wide voltage range make it a versatile choice for a multitude of timing applications.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6698 $53.3584
19+ $5.4727 $103.9813
29+ $5.3017 $153.7493
39+ $5.1307 $200.0973
51+ $4.9596 $252.9396
68+ $4.4466 $302.3688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 519 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess