EN
  • EN
  • DE

MC14543BCP

Part No MC14543BCP
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LATCH/DECODER/DRIVER 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment
Operating Supply Current 10μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 222247-MC14543BCP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian MC14543BCP CAD Model

Description

ON Semiconductor MC14543BCP Product Overview

The MC14543BCP is a versatile BCD-to-Seven Segment Latch/Decoder/Driver designed and manufactured by ON Semiconductor, a leader in energy-efficient electronics innovation. This integrated circuit (IC) is specifically engineered to directly interface with a seven-segment display. It is commonly utilized in digital clock applications, electronic meters, and other devices that display numerical output.

This high-performance IC is built to operate with a 3V to 18V supply voltage range, making it suitable for a wide array of applications from low-voltage portable devices to standard industrial equipment. The MC14543BCP features latched binary coded decimal (BCD) inputs and provides outputs that are designed to drive common-cathode seven-segment displays.

The device includes an on-chip bandgap voltage reference which is temperature-compensated and offers stable operation over its full operating temperature range. The MC14543BCP's internal circuitry ensures that the decoded output remains stable throughout the entire supply voltage range, providing reliable performance in a variety of environmental conditions.

Key Features of the MC14543BCP:

  • Directly drives 7-segment common-cathode LED displays
  • Wide supply voltage range: 3V to 18V
  • Temperature-compensated voltage reference
  • Low power consumption
  • Time division multiplexing capability
  • Interfacing capability with 7-segment LED displays without external resistors
  • Latched BCD inputs
  • Display blanking capability

The MC14543BCP is available in a dual-in-line package (DIP) for easy integration into various electronic systems. Its blanking input feature allows the user to turn off the display, which can be used to save power or to control the visibility of the digits being displayed. Moreover, the IC's multiplexing feature enables the user to manage multiple displays with fewer pins by sharing the display-driving signals.

Whether you're designing a simple DIY project or a complex industrial system, the MC14543BCP from ON Semiconductor offers the functionality and reliability needed to effectively drive 7-segment displays. Its robust design and user-friendly features make it an excellent choice for applications requiring numeric displays.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0742 $59.0810
135+ $0.8814 $118.9890
205+ $0.8539 $175.0495
280+ $0.8263 $231.3640
365+ $0.7988 $291.5620
485+ $0.7161 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,608 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess