EN
  • EN
  • DE

MC33164D-3

Part No MC33164D-3
Manufacturer ON Semiconductor
Description MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218229-MC33164D-3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33164D-3 CAD Model

Description

ON Semiconductor MC33164D-3 Voltage Supervisor IC

The MC33164D-3 is a highly reliable voltage supervisor integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient IC is engineered to monitor the voltage levels in electronic systems, providing a precision undervoltage sensing capability that ensures the stable operation of various applications.

Key Features

  • Voltage Threshold: The MC33164D-3 is designed with a fixed voltage threshold of 3.08V, making it an ideal choice for 3.3V systems where precise voltage monitoring is critical.
  • Low Power Consumption: With its low power consumption, the device is suitable for power-sensitive designs, helping to extend the battery life of portable applications.
  • Reset Time Delay: The IC offers a built-in delay on the output to prevent false triggering due to transient conditions, ensuring reliable system reset functionality.
  • Open-Drain Reset Output: The open-drain output configuration allows for the flexibility to connect to various logic levels and to wire-OR multiple devices for a system-wide reset function.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Package Type: It comes in a small outline 8-pin (SOIC-8) package, which is ideal for space-constrained applications.

Applications

The MC33164D-3 is versatile and can be used in a wide array of applications, including:

  • Microprocessor and microcontroller systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Automotive systems
  • Telecommunications infrastructure

With its precision voltage sensing and reset capabilities, the MC33164D-3 from ON Semiconductor is a go-to component for designers looking to enhance the reliability and performance of their electronic systems. Whether in consumer electronics or industrial applications, this voltage supervisor IC helps safeguard sensitive circuits from the dangers of undervoltage conditions, contributing to the overall longevity and stability of the product.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess