EN
  • EN
  • DE

MC33166TG

Part No MC33166TG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5.05V
Maximum Output Voltage 40V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 074489-MC33166TG
Ultra Librarian 3D Model Ultra Librarian MC33166TG CAD Model

Description

ON Semiconductor MC33166TG Switching Regulator

The ON Semiconductor MC33166TG is a high-performance switching regulator that offers a compact and efficient solution for a wide range of power supply applications. This regulator is designed to provide a precise and stable output voltage, which is essential for sensitive electronic devices.

Key Features:

  • Adjustable Output Voltage: The MC33166TG allows for an adjustable output voltage, providing the flexibility to cater to various circuit requirements. This feature is particularly useful for customizing the voltage to match specific needs of the connected components.
  • High Efficiency: This regulator is designed for high efficiency, which reduces power loss and heat generation, thereby improving the overall performance and reliability of the system it is used in.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for applications that encounter varying input voltages, such as automotive and industrial systems.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the MC33166TG is protected from overheating, which enhances its durability and longevity.
  • Current Limiting: The current limiting capability provides additional protection for the regulator and the downstream components by preventing excessive current flow that could lead to damage.
  • Low Standby Current: The device has a low standby current, which is beneficial for battery-powered devices where power conservation is critical.

Applications:

The MC33166TG switching regulator is suitable for a variety of applications, including but not limited to:

  • DC-DC Converters
  • Battery Chargers
  • Power Supplies for Computers and Peripherals
  • Automotive and Industrial Systems
  • Telecommunications Equipment

Product Specifications:

With its TO-220 package, the MC33166TG is easy to integrate into a wide array of circuit designs. It is designed to operate over a temperature range of -40°C to +85°C, making it robust enough for use in harsh environments. The package includes several pins for functions such as feedback, on/off control, and power ground, which provide a high level of control and monitoring capability.

The MC33166TG from ON Semiconductor is an essential component for designers looking for a reliable and versatile switching regulator capable of meeting a wide range of power management requirements.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess