EN
  • EN
  • DE

MC33362XDWR2G

Part No MC33362XDWR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM OVP UVLO HV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9.5 V to 40 V
Duty Cycle 50%
Frequency - Switching 67.5kHz to 285kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 123896-MC33362XDWR2G
Ultra Librarian 3D Model Ultra Librarian MC33362XDWR2G CAD Model

Description

ON Semiconductor MC33362XDWR2G Product Overview

The MC33362XDWR2G is a high-performance, highly-integrated Power Factor Correction (PFC) controller designed by ON Semiconductor. This advanced IC is engineered to deliver energy-efficient solutions for a broad range of applications, including lighting systems, televisions, monitors, and other consumer electronics, as well as industrial power supplies where power factor correction is required.

Key Features

  • High Efficiency: The device is optimized for low power dissipation, contributing to overall system efficiency.
  • Wide Operating Voltage Range: It supports a broad input voltage range, making it versatile for various global power standards.
  • Continuous Conduction Mode (CCM) Operation: This mode of operation results in reduced harmonic distortion and improves the power factor.
  • Low Startup Current: The IC has a very low startup current, which minimizes standby power consumption.
  • Integrated Protections: Features such as over-voltage protection, under-voltage lockout, and over-current protection enhance the reliability and safety of the end application.

Applications

The MC33362XDWR2G PFC controller is suitable for a variety of applications that require efficient power management and high power factor. Its applications include, but are not limited to:

  • AC-DC Adapters
  • Power Supplies for Desktops and Servers
  • Flat Panel Display TVs and Monitors
  • Industrial Power Systems
  • LED Lighting Drivers

Package and Availability

Packaged in a SOIC-16 wide body, the MC33362XDWR2G is designed for surface mount technology (SMT), providing a compact footprint for space-constrained applications. The device is available through ON Semiconductor's distribution network, ensuring easy accessibility for designers and manufacturers.

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The MC33362XDWR2G is manufactured under stringent quality control standards and is designed to meet various environmental and regulatory requirements, ensuring reliability and performance in demanding conditions.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess