EN
  • EN
  • DE

MC33375ST-2.5

Part No MC33375ST-2.5
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830400-MC33375ST-2.5
Ultra Librarian 3D Model Ultra Librarian MC33375ST-2.5 CAD Model

Description

ON Semiconductor MC33375ST-2.5 Voltage Regulator

The MC33375ST-2.5 is a robust low dropout voltage regulator designed by ON Semiconductor, renowned for its high-quality electronic components. This particular model is engineered to provide a stable 2.5V output voltage, which is essential for a wide array of electronic applications. The device is characterized by its excellent accuracy, low dropout voltage, and high efficiency, making it an ideal choice for maintaining a reliable power supply in your circuits.

Key Features

  • Output Voltage: The regulator delivers a fixed output voltage of 2.5V, which is crucial for powering sensitive electronic devices that require a precise voltage level for optimal performance.
  • High Accuracy: With its tight output voltage tolerance, the MC33375ST-2.5 ensures that your devices operate within their specified voltage parameters, thereby enhancing their reliability and longevity.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-operated devices where maximizing battery life is critical.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation and preventing damage to your electronic components.
  • Current Limiting: Integrated current limiting safeguards the regulator and your circuitry from high current conditions that could otherwise cause damage or affect performance.
  • Package Type: The MC33375ST-2.5 comes in a TO-220 package, which is known for its ease of mounting and excellent thermal performance.

Applications

The MC33375ST-2.5 is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Computer peripherals
  • Telecommunication equipment

With its reliable performance and protective features, the MC33375ST-2.5 from ON Semiconductor is an excellent choice for designers looking to ensure a stable power supply in their electronic projects. Whether you are working on a sophisticated automotive system or a simple consumer electronic device, this voltage regulator will help you achieve a stable and efficient operation.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2777 $116.1627
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess