EN
  • EN
  • DE

MC34060ADG

Part No MC34060ADG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 25kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1073481-MC34060ADG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34060ADG CAD Model

Description

ON Semiconductor MC34060ADG Overview

The MC34060ADG is a versatile Pulse Width Modulation (PWM) controller integrated circuit designed by ON Semiconductor. It is a highly efficient and reliable solution for a wide range of power supply and DC-DC converter applications. The device incorporates all the functions required for the construction of a regulating power supply, inverter, or switching regulator on a single chip.

Key Features

  • Voltage Range: The MC34060ADG operates over a wide voltage range from 3 V to 40 V, making it suitable for various applications across different voltage requirements.
  • Frequency Range: It offers a substantial frequency range of up to 100 kHz, which allows for flexibility in the design of the power supply circuitry.
  • Adjustable Duty Cycle: The device provides an adjustable duty cycle from 0% to 100%, enabling precise control over the power delivery to the load.
  • Output Control: It includes a push-pull output stage with a capability of 200 mA of sink or source current, which is ideal for driving a transformer or other power control elements directly.
  • Protection Features: The MC34060ADG comes equipped with built-in features such as undervoltage lockout, cycle-by-cycle current limiting, and thermal shutdown protection, ensuring safe operation under various conditions.

Applications

The flexibility and robustness of the MC34060ADG make it an excellent choice for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Class D switching amplifiers
  • Battery chargers
  • Power inverters

Package and Quality

The MC34060ADG is available in a 14-pin SOIC package, which is suitable for surface mount technology (SMT) and is compatible with standard PCB layouts. ON Semiconductor is committed to high quality and reliability, ensuring that the MC34060ADG meets the stringent requirements of industrial and consumer electronic applications.

With its comprehensive set of features and protections, the MC34060ADG by ON Semiconductor stands out as a top choice for designers looking to implement an efficient and durable PWM controller in their power management systems.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess