EN
  • EN
  • DE

MC34060ADR2

Part No MC34060ADR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Fixed Frequency, PWM, Voltage Mode Single Ended Controllers | IC REG CTRLR FLYBACK 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Phases 1
Supply Voltage 7V ~ 40V
Switching Frequency 25kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Dead Time Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MC34060A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1218565-MC34060ADR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34060ADR2 CAD Model

Description

The MC34060ADR2 is a versatile and robust Pulse Width Modulation (PWM) controller integrated circuit (IC) produced by ON Semiconductor, a leading supplier in the field of energy-efficient innovations. This component is designed to offer precise control over power delivery in a variety of applications, ranging from power supplies to motor controllers, making it an essential part of modern electronic systems.

Key Features

  • Adjustable Frequency Control: The MC34060ADR2 provides a wide range of frequency adjustments, enabling users to tailor the PWM to their specific needs, whether for noise-sensitive applications or efficiency optimization.
  • Voltage Mode Control: This device operates on voltage mode control, offering a straightforward approach to managing output voltages and ensuring stable operation even under varying load conditions.
  • High Current Totem Pole Output: The totem pole output is capable of sourcing or sinking high current, which is ideal for driving power MOSFETs or IGBTs directly, simplifying the design of power stages.
  • Wide Operating Voltage Range: It operates across a broad voltage range, accommodating various power supply configurations and ensuring versatility across different applications.
  • Short Circuit Protection: The inclusion of short circuit protection enhances the reliability and longevity of the device by preventing damage due to overcurrent conditions.

Applications

The MC34060ADR2 is suitable for a diverse array of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Motor control circuits
  • Class D switching amplifiers
  • And other power control applications

Package and Quality

The device is available in a compact SOIC-14 package, which allows for efficient space usage on printed circuit boards (PCBs). ON Semiconductor's commitment to quality ensures that each MC34060ADR2 IC meets the highest standards of performance and reliability, backed by rigorous testing and quality control processes.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The MC34060ADR2 is manufactured with eco-friendly practices and complies with RoHS directives, minimizing the environmental impact and ensuring sustainability in electronic design.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9674 $58.0440
150+ $0.7939 $119.0850
230+ $0.7690 $176.8700
315+ $0.7443 $234.4545
405+ $0.7195 $291.3975
540+ $0.6450 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess