ON Semiconductor MC74ACT273MEL: Octal D-Type Flip-Flop with Clear
The MC74ACT273MEL is a high-performance, octal D-type flip-flop integrated circuit brought to you by ON Semiconductor, a leader in power and signal management solutions. Designed for use in a broad range of applications, this device is a perfect fit for systems that require the capture and storage of data in a reliable and efficient manner.
Key Features
- Logic Type: Octal D-Type Flip-Flop with Clear
- Package: Provided in a surface-mount SOEIAJ-20 package, it is ideal for compact PCB layouts.
- Operating Voltage: The device operates in a range of 4.5V to 5.5V, making it compatible with TTL logic levels.
- High Speed: Possesses the ability to toggle at high speeds, with a typical clock flip-flop propagation delay of 9ns at 5V.
- Output Drive Capability: Offers 24mA of drive current at the outputs, ensuring robust performance in driving downstream loads.
- Clear Function: Features a master reset (clear) input that, when set to low, immediately clears all flip-flops, providing a convenient method of resetting the system.
- Quality and Reliability: Manufactured by ON Semiconductor, this device is produced with high standards, ensuring quality and reliability in its performance.
Applications
The MC74ACT273MEL is versatile and can be used in a variety of applications, including:
- Buffer storage
- Shift registers
- Data storage
- Pattern generators
- System initialization and reset control circuits
Technical Specifications
With an operating temperature range of -40°C to +85°C, the MC74ACT273MEL is suitable for industrial applications. Its fast setup and hold times ensure that it can keep pace with high-speed microprocessors and microcontrollers. The device also supports a balanced propagation delay and transition times, which is crucial for maintaining signal integrity in high-speed data pathways.
ON Semiconductor's commitment to environmental stewardship is reflected in the MC74ACT273MEL, which is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for eco-friendly applications.
In summary, the MC74ACT273MEL from ON Semiconductor is a robust and reliable component that offers a combination of speed, power efficiency, and a compact footprint, making it an excellent choice for designers looking to optimize their digital systems.