EN
  • EN
  • DE

MC74ACT373DTR2G

Part No MC74ACT373DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCT TRANSP 3ST 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Manufacturer ON Semiconductor
Series 74ACT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MC74ACT373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , MC74ACT373DTR2G-ND, 488-MC74ACT373DTR2GTR, 488-MC74ACT373DTR2GDKR, 488-MC74ACT373DTR2GCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883592-MC74ACT373DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74ACT373DTR2G CAD Model

Description

ON Semiconductor MC74ACT373DTR2G

The MC74ACT373DTR2G is a high-performance, octal transparent D-type latch designed by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is part of the ACT series, which is known for its advanced high-speed CMOS technology. The device is well-suited for applications that require the temporary storage of data and the ability to output it upon command.

Each latch of the MC74ACT373DTR2G has a three-state output stage, featuring a non-inverting buffer. This means that the output will reflect the input directly when the latch is enabled. The three-state capability provides a high-impedance state, allowing for multiple devices to share a common output bus without interference.

Key features of the MC74ACT373DTR2G include:

  • Logic Type: Octal D-Type Latch with 3-State Outputs
  • Number of Channels: 8
  • Operating Voltage Range: 4.5V to 5.5V, which makes it compatible with TTL logic levels.
  • High Output Drive: Capable of driving 24mA at the outputs to drive heavy loads or to interface with bus lines in a system.
  • Low Power Consumption: The IC has a typical ICC of only 4µA, making it efficient for power-sensitive applications.
  • Package: Supplied in a TSSOP-20 package, it offers a space-saving solution for PCB designs.

With its fast propagation delay and setup times, the MC74ACT373DTR2G is ideal for a variety of uses, including working as a buffer for bus lines in computers, communication devices, and data processing systems. The device's transparent latches allow data to flow directly from the input to the output when the latch enable (LE) input is high, and store the data when LE is low.

ON Semiconductor's commitment to quality ensures that the MC74ACT373DTR2G meets strict standards, providing reliable performance for critical electronic systems. Whether you're designing a complex digital system or simply need a robust data storage solution, the MC74ACT373DTR2G is an excellent choice for your latching needs.

For detailed specifications and application circuits, designers should consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Renesas Electronics America
Channel IC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8277 $53.8005
150+ $0.6791 $101.8650
230+ $0.6579 $151.3170
315+ $0.6367 $200.5605
410+ $0.6155 $252.3550
545+ $0.5518 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess