EN
  • EN
  • DE

MC74ACT573DWR2

Part No MC74ACT573DWR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC BUFF DVR TRI-ST OCTAL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC74ACT573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74ACT573DWROSTR, MC74ACT573DWROSCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926265-MC74ACT573DWR2
Ultra Librarian 3D Model Ultra Librarian MC74ACT573DWR2 CAD Model

Description

ON Semiconductor MC74ACT573DWR2 Product Overview

The MC74ACT573DWR2 from ON Semiconductor is a high-performance, octal transparent latch with 3-state outputs. This integrated circuit is designed for use in applications requiring storage and isolation of bus-oriented signals. With its advanced CMOS logic technology, it offers robust performance and is suitable for a wide range of industrial, commercial, and consumer products.

Key Features

  • Logic Type: Octal Transparent Latch
  • Output Type: 3-State
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20W
  • Propagation Delay Time: 8.5ns at 5V
  • IC Interface Type: CMOS

Performance and Quality

The MC74ACT573DWR2 is characterized by its high-speed operation, which is made possible by the advanced CMOS technology. This technology ensures low power consumption while maintaining high-speed performance. The device also features a wide operating voltage range, which provides flexibility in various system designs and ensures compatibility with TTL levels. Additionally, the device is guaranteed to meet performance specifications over the -40°C to +85°C temperature range, making it reliable for use in challenging environments.

Applications

ON Semiconductor's MC74ACT573DWR2 is versatile and can be used in a variety of applications. It is particularly useful in systems where buffering of data lines is necessary, such as:

  • Bus Interface/Buffering
  • Memory Address Latching
  • Data Acquisition Systems
  • Microprocessor/Microcontroller Interface
  • Communication Systems
  • Industrial Control Systems

Reliability and Packaging

The device is offered in a 20-pin SOIC package, which is ideal for space-constrained applications. The surface mount package allows for efficient assembly and integration into various PCB designs. ON Semiconductor is known for its commitment to quality, and the MC74ACT573DWR2 is no exception, with rigorous testing protocols to ensure its reliability and performance.

In summary, the MC74ACT573DWR2 from ON Semiconductor is a reliable and efficient solution for data storage and signal isolation in digital systems, offering robust performance in a compact form factor.

You May Also Be Interested in

ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2559 $58.8570
550+ $0.2101 $115.5550
855+ $0.2035 $173.9925
1,175+ $0.1970 $231.4750
1,520+ $0.1903 $289.2560
2,030+ $0.1707 $346.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess