EN
  • EN
  • DE

MC74HC02AFEL

Part No MC74HC02AFEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NOR Gate High-Performance Silicon-Gate CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317267-MC74HC02AFEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC02AFEL CAD Model

Description

Product Overview: MC74HC02AFEL

The MC74HC02AFEL is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and versatility in digital applications. This device belongs to the 74HC series, which is a range of high-speed CMOS logic chips designed to be pin-compatible with older low-power Schottky TTL logic. The MC74HC02AFEL is particularly known for its quad 2-input NOR gate configuration, making it an essential component for various digital systems.

Key Features

  • Logic Type: The MC74HC02AFEL features quad 2-input NOR gates, providing the basic NOR logic function which is a fundamental building block for digital circuits.
  • High-Speed CMOS Technology: Fabricated with high-speed silicon gate CMOS technology, it ensures low power consumption while maintaining high-speed operation, a hallmark of the 74HC series.
  • Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, accommodating various application requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, which is a measure of its output current sourcing and sinking capabilities, making it suitable for interfacing with various other logic families.
  • Propagation Delay: The MC74HC02AFEL boasts a balanced propagation delay, ensuring fast response times which are critical for high-speed digital applications.

Applications

The versatility of the MC74HC02AFEL allows it to be used across a wide range of applications, including:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Function generation
  • Complex logic networks

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MC74HC02AFEL is manufactured with the company's high standards, ensuring compliance with global environmental regulations. It is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in environmentally sensitive applications.

With its robust design, low power consumption, and high-speed operation, the MC74HC02AFEL from ON Semiconductor is an ideal choice for designers looking to implement efficient and reliable digital logic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9150 $67.0250
75+ $1.5708 $117.8100
115+ $1.5223 $175.0645
160+ $1.4726 $235.6160
205+ $1.4241 $291.9405
275+ $1.2763 $350.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess