EN
  • EN
  • DE

MC74HC4051ADTR2

Part No MC74HC4051ADTR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers/Demultiplexers | IC MUX/DEMUX 8X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 2V ~ 6V
Supply Voltage , Dual (V±) ±2V ~ 6V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 130pF
Current - Leakage (IS(off)) (Maximum) 200nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC74HC4051A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219527-MC74HC4051ADTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC4051ADTR2 CAD Model

Description

Product Overview: MC74HC4051ADTR2 by ON Semiconductor

The MC74HC4051ADTR2 is a high-performance, silicon-gate CMOS analog multiplexer/demultiplexer with a digital select from ON Semiconductor. This versatile component is a part of the HC4051A series and is designed to handle both digital and analog signals, allowing it to be used in a wide range of applications, from data acquisition systems to signal routing in communication devices.

Key Features

  • Channel Configuration: It features an 8-channel configuration, which enables it to efficiently manage multiple signal inputs with a single chip.
  • Versatility: The device can operate as either a multiplexer or a demultiplexer, providing flexibility in signal management.
  • Low ON Resistance: With a typical ON resistance of 70 ohms at V<sub>CC = 4.5V, the MC74HC4051ADTR2 ensures minimal signal loss during transmission.
  • Wide Operating Voltage Range: It has an operating voltage range of 2V to 6V, which makes it suitable for interfacing with both TTL and CMOS logic levels.
  • Low Power Consumption: The device boasts low power dissipation, with 80 nA typical static current, contributing to energy-efficient designs.
  • High Noise Immunity: A characteristic of ON Semiconductor's CMOS technology is the high noise immunity, providing reliable performance in electrically noisy environments.
  • Extended Temperature Range: It can operate over an extended industrial temperature range from -55°C to +125°C, ensuring functionality in harsh conditions.

Applications

The MC74HC4051ADTR2 is suitable for various applications such as:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio/video switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HC4051ADTR2 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications. The device is available in a TSSOP-16 package, offering a compact solution for space-constrained designs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess