EN
  • EN
  • DE

MC74HC4538ADG

Part No MC74HC4538ADG
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 30NS 16SOIC / Monostable Multivibrator 30 ns 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr onsemi
Series 74HC
Package Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 30 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74HC4538ADG,2156-MC74HC4538ADG-OS,MC74HC4538ADGOS,MC74HC4538ADG-ND
Standard Package 48
Win Source Part Number 1040361-MC74HC4538ADG
Ultra Librarian 3D Model Ultra Librarian MC74HC4538ADG CAD Model

Description

Product Overview: ON Semiconductor MC74HC4538ADG

The ON Semiconductor MC74HC4538ADG is a high-performance, dual precision monostable multivibrator fabricated with silicon gate CMOS technology. It significantly improves upon the speed and power consumption of its predecessor, the LS/ALS4538, while retaining the ability to trigger from both leading and trailing edges and produce accurate time delays or pulse widths.

Key Features

  • High-Speed Operation: The MC74HC4538ADG is capable of toggling at frequencies up to 80MHz, which makes it suitable for high-speed applications that require precise timing.
  • Low Power Consumption: This device benefits from CMOS technology, which ensures low power dissipation. It has a typical low quiescent current of 2µA, making it ideal for battery-operated devices.
  • Dual Monostable Multivibrator: The device contains two independent monostable multivibrators, allowing it to be used in a variety of configurations and applications.
  • Retriggerable/Non-Retriggerable Operation: It offers versatility in operation modes, catering to both retriggerable and non-retriggerable requirements.
  • Wide Operating Voltage Range: The MC74HC4538ADG operates over a wide voltage range from 2V to 6V, accommodating a diverse range of applications and system requirements.
  • Output Pulse Width Range: The pulse width of the output can be adjusted from a few nanoseconds to extremely long duration up to 100% duty cycle.
  • Precision Control: Output pulse width is controlled by three methods: external resistor and capacitor, external resistor and internal capacitor, or internal resistor and external capacitor.
  • Output Drive Capability: The device can source or sink up to 8mA, providing good drive capabilities.
  • Lead-Free and RoHS Compliant: The MC74HC4538ADG adheres to environmental standards, being lead-free and RoHS compliant.

Applications

The MC74HC4538ADG is suitable for a wide range of timing, pulse generation, and delay applications across various fields. It is commonly used in:

  • Timing circuits
  • Sequential timers
  • Precision pulse generation
  • Waveform shaping
  • Time delay circuits
  • Pulse width modulation (PWM) circuits

With its high-speed performance, low power consumption, and flexible operating modes, the ON Semiconductor MC74HC4538ADG is an excellent choice for designers looking for a reliable and versatile monostable multivibrator.

You May Also Be Interested in

Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
STMicroelectronics
IC MULTIVIBRATOR 22NS 16TSSOP
Lowest to $0.2195
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5117 $51.1700
240+ $0.4199 $100.7760
370+ $0.4068 $150.5160
510+ $0.3937 $200.7870
660+ $0.3805 $251.1300
880+ $0.3412 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess