The MC74VHC00DR2 is a high-performance, quad 2-input NAND gate integrated circuit from ON Semiconductor, designed to operate within the advanced VHC family of logic devices. This product is tailored for high-speed operation while maintaining the CMOS low power dissipation. Its robust design is optimized for use in systems where noise immunity and high drive capability are essential.
Key Features
- High Speed: The device boasts a propagation delay time of approximately 5.5 ns at VCC = 5V, ensuring swift response in critical applications.
- Low Power Dissipation: With a power consumption of just 2 µA maximum at TA = 25°C, the MC74VHC00DR2 is an energy-efficient choice for modern electronic systems.
- Advanced Noise Immunity: Enhanced VHC logic levels provide improved noise immunity over standard CMOS logic, making it suitable for noisy environments.
- High Output Drive: The device is capable of driving 8 mA at 5V, allowing it to control a variety of other components within a circuit.
- Wide Operating Voltage Range: The MC74VHC00DR2 operates over a wide voltage range from 2V to 5.5V, accommodating diverse applications and power supplies.
- Pin and Function Compatibility: This product offers direct compatibility with other standard logic families, facilitating easy integration into existing designs.
- Lead-Free and RoHS Compliant: The device is manufactured using environmentally friendly materials and processes, complying with current regulations for electronic components.
Applications
The MC74VHC00DR2 is versatile and can be used in various applications including:
- Logic level translation
- Signal processing
- Power management systems
- Data control circuits
- Embedded systems
Product Specifications
| Parameter |
Value |
| Logic Type |
2-Input NAND Gate |
| Number of Circuits |
4 |
| Output Current |
8 mA |
| Supply Voltage - Vcc |
2V to 5.5V |
| Propagation Delay |
5.5 ns |
| Operating Temperature |
-55°C to +125°C |
| Mounting Type |
Surface Mount |
| Package / Case |
SOIC-14 |
With its impressive combination of speed, power efficiency, and noise immunity, the MC74VHC00DR2 from ON Semiconductor is an ideal choice for designers seeking a reliable and versatile NAND gate logic solution.