ON Semiconductor MC74VHC08DT Quad 2-Input AND Gate
The ON Semiconductor MC74VHC08DT is a high-performance, quad 2-input AND gate integrated circuit that represents state-of-the-art technology in CMOS logic. It is designed to operate with a power supply range of 2V to 5.5V, providing a versatile solution for interfacing with both 3.3V and 5V systems. This makes it an ideal choice for a wide range of applications, from personal electronics to industrial control systems.
The MC74VHC08DT is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high speed. The quiescent current is significantly low, which is beneficial for battery-operated devices, contributing to longer battery life and reduced power costs. The device is also characterized for operation from -55°C to +125°C, making it reliable in extreme temperature environments.
Each of the four AND gates in the MC74VHC08DT is designed to provide a high noise immunity and a direct interface with TTL levels. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This feature enhances the protection of the device and increases its durability and lifespan.
The MC74VHC08DT comes in a TSSOP-14 package, which is a space-saving option for PCBs where space is at a premium. Its pin configuration is optimized for convenient placement in circuit designs, allowing for simplified routing and reduced noise. The package is also RoHS compliant, ensuring adherence to environmental standards and regulations.
ON Semiconductor's commitment to quality ensures that the MC74VHC08DT meets stringent standards for performance and reliability. Whether you are designing consumer electronics, communication devices, or complex computing systems, the MC74VHC08DT provides the logical functionality necessary for dependable and efficient operations.
Key Features:
- High Speed: tPD = 3.8ns (Typ) at VCC = 5V
- Low Power Dissipation: ICC = 2µA (Max) at TA = 25°C
- Power Down Protection Provided on Inputs
- Low Noise: VOLP = 0.8V (Max)
- Pin and Function Compatible with Other Standard Logic Families
- Lead-Free, RoHS Compliant TSSOP-14 Package