ON Semiconductor MC7805BT Voltage Regulator
The ON Semiconductor MC7805BT is a robust voltage regulator designed to deliver a fixed output voltage of 5V with a maximum output current of up to 1A. This device is part of the MC78xx series of linear voltage regulators that are well-known for their ease of use and reliability. The MC7805BT is an essential component for stabilizing the power supply in a wide range of electronic applications.
Key Features
- Output Voltage: 5V fixed output with high accuracy.
- Output Current: Capable of delivering up to 1A of continuous current.
- Thermal Overload Protection: The built-in thermal shutdown feature prevents damage from overheating.
- Short Circuit Protection: Integrated short circuit protection enhances the safety and longevity of the device.
- No External Components Required: This regulator functions without the need for external components, though capacitors can be added to improve transient response.
- Wide Input Voltage Range: Suitable for a variety of applications with an input voltage range typically up to 35V.
- Three-Terminal TO-220 Package: The TO-220 package is known for its ease of installation and ability to handle higher power dissipation.
Applications
The MC7805BT is highly versatile and can be used in numerous applications, such as:
- Consumer Electronics
- Power Supplies
- Computer Systems
- Automotive Electronics
- Telecommunication Equipment
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC7805BT voltage regulator is designed to meet rigorous industry standards, ensuring reliability and performance across various conditions. Whether for hobby projects or commercial products, the MC7805BT offers a dependable solution for your voltage regulation needs.
Conclusion
In summary, the MC7805BT from ON Semiconductor is an efficient and reliable solution for applications requiring a stable 5V power supply. Its combination of protection features, ease of use, and a wide input voltage range makes it an excellent choice for designers and hobbyists alike.